EN
  • EN
  • DE

NB7L11M

Part No NB7L11M
Manufacturer ON Semiconductor
Description 2.5V/3.3V Differential 1:2 Clock/Data Fanout Buffer/ Translator with CML Outputs and Internal Termination
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1229474-NB7L11M
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NB7L11M CAD Model

Description

ON Semiconductor NB7L11M: A High-Performance Clock/Data Buffer

The NB7L11M from ON Semiconductor is a precision clock/data buffer designed with the advanced needs of high-speed data transmission and clock distribution networks in mind. This versatile device is capable of operating at exceptional frequencies, making it a perfect fit for demanding applications in telecommunications, computing, and data networking industries.

Key Features

  • High-Speed Performance: The NB7L11M boasts a maximum input clock frequency of 7 GHz and a maximum data rate of 10 Gb/s, providing the speed required for high-performance systems.
  • Differential PECL Inputs and Outputs: Equipped with differential PECL (Positive Emitter Coupled Logic) inputs and outputs, this device ensures reduced noise and improved signal integrity, which is crucial for maintaining data fidelity over long distances and in noisy environments.
  • Flexible Power Supply: The device operates with a supply voltage range of 2.375V to 5.5V, accommodating various system power requirements and simplifying integration into existing designs.
  • Internal Termination Resistors: On-chip 50-ohm termination resistors to VCC provide ease of use and help to minimize external component count, reducing overall system complexity and cost.
  • Selectable Differential Inputs: The NB7L11M includes a selectable differential input which allows users to choose between LVPECL or CML (Current Mode Logic) levels, enhancing compatibility with different signaling standards.

Applications

The ON Semiconductor NB7L11M is ideal for a variety of applications, including but not limited to:

  • High-speed clock distribution networks
  • Data transmission and signal processing
  • Fiber optic networking equipment
  • Backplane and cable driving
  • Test and measurement systems

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the NB7L11M is no exception. Manufactured to stringent standards, this clock/data buffer is designed for long-term performance, ensuring system stability and dependability across a wide range of operating conditions.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess