EN
  • EN
  • DE

NB7N017MMNG

Part No NB7N017MMNG
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK DIVIDER 52QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Programmable Not Verified
Type Clock Divider
PLL No
Input CML, ECL, LVCMOS, LVDS, LVTTL
Output CML
Number of Circuits 1
Frequency - Max 3.5GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 52-VFQFN Exposed Pad
Supplier Device Package 52-QFN (8x8)
Base Product Number NB7N01
Standard Package 260 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646799-NB7N017MMNG
Ultra Librarian 3D Model Ultra Librarian NB7N017MMNG CAD Model

Description

ON Semiconductor NB7N017MMNG Clock Buffer

The ON Semiconductor NB7N017MMNG is a high-performance, low-skew 1:2 differential-to-3.3V LVPECL fanout buffer designed to distribute high-speed clocks in telecommunications, computing, and networking applications. This device is part of ON Semiconductor's extensive range of clock generation and distribution products, known for their reliability and precision.

Key Features

  • High-Speed Operation: The NB7N017MMNG is capable of handling clock frequencies up to 3GHz, making it suitable for high-frequency applications.
  • Low Skew: With an incredibly low output-to-output skew of 20ps, this buffer ensures synchronous signal distribution, which is critical for maintaining system timing integrity.
  • Differential LVPECL Outputs: The device provides two low-voltage positive emitter-coupled logic (LVPECL) outputs from a single differential input, allowing for efficient signal distribution.
  • Wide Voltage Range: It operates over a wide voltage range of 2.375V to 3.465V, offering flexibility in various power supply environments.
  • Functional Integration: The NB7N017MMNG integrates an input equalization circuit that allows the device to recover degraded input signals, thus ensuring better signal integrity over longer distances or lower quality media.
  • Power Supply Noise Rejection: The device features superior power supply noise rejection, contributing to stable operation in noisy electrical environments.

Applications

The NB7N017MMNG is ideal for applications requiring the distribution of a high-speed differential clock signal. It is particularly well-suited for use in:

  • Networking equipment such as routers, switches, and base stations
  • High-performance computing and data centers
  • Telecommunications infrastructure
  • Test and measurement systems
  • Storage area networks

Product Specifications

Enclosed in a 16-pin QFN package, the NB7N017MMNG offers a compact solution for systems where space is at a premium. It operates over the industrial temperature range of -40°C to +85°C, ensuring reliability in a wide range of environmental conditions. The device also complies with RoHS and Pb-Free requirements, adhering to environmental standards for electronic components.

With its high-speed capabilities, low skew, and robust performance, the ON Semiconductor NB7N017MMNG clock buffer is an excellent choice for engineers looking to optimize their high-speed signal distribution with precision and reliability.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess