EN
  • EN
  • DE

NBC12439AFNR2G

Part No NBC12439AFNR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK SYNTH 50-800MHZ 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type PLL Clock Generator
Input Crystal
Output PECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 800MHz
Supply Voltage - Operating 3.135 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 209040-NBC12439AFNR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NBC12439AFNR2G CAD Model

Description

The NBC12439AFNR2G is a high-performance integrated circuit (IC) from ON Semiconductor, renowned for its precision and reliability in a wide range of applications. This particular product is a 3.3V, 2.5 GHz Fixed Modulus Divider, designed to meet the stringent requirements of high-speed communication systems.

Key Features

  • High Frequency Operation: Capable of operating at frequencies up to 2.5 GHz, making it suitable for high-speed signal processing applications.
  • Low Voltage Operation: Designed to work at 3.3V, which helps in reducing power consumption and is ideal for battery-operated devices.
  • Fixed Modulus: The fixed modulus feature ensures consistent division of the input frequency, essential for maintaining signal integrity in communication systems.
  • Compact Packaging: Comes in a space-saving 20-terminal QFN package, which is beneficial for designs where board space is at a premium.

Applications

The NBC12439AFNR2G is designed for use in a variety of applications including, but not limited to:

  • Wireless infrastructure
  • Base station equipment
  • Networking and telecommunications
  • Fiber optic systems
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NBC12439AFNR2G is built to the highest standards and has undergone rigorous testing to ensure performance and reliability. Customers can trust ON Semiconductor's commitment to maintaining quality across their product portfolio.

Technical Support and Resources

ON Semiconductor provides extensive technical support and resources to help designers integrate the NBC12439AFNR2G into their projects. Detailed datasheets, application notes, and design guides are available for in-depth information on installation, configuration, and usage.

For those looking to enhance their electronic designs with a reliable and efficient frequency divider, the NBC12439AFNR2G from ON Semiconductor is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess