EN
  • EN
  • DE

PCM1748E/2K5

Part No PCM1748E/2K5
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Win Source Part Number 345851-PCM1748E/2K5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM1748E/2K5 CAD Model

Description

The PCM1748E/2K5 is a high-quality, monolithic, 24-bit, stereo, digital-to-analog audio converter designed and manufactured by Texas Instruments.

  • Digital Filter: 8x oversampling
  • Sampling Rates: 10 kHz up to 200 kHz
  • Dynamic Range: 106 dB
  • Signal-to-Noise Ratio: 106 dB
  • Total Harmonic Distortion (THD): -93 dB
  • System Clock: Up to 384 kHz
  • Digital De-emphasis Filter: Built-in
  • Power Supply: Single +5V
  • Power-Down Function: Auto
  • Package: Compact 28-pin SSOP (Shrink Small Outline Package)
  • Compliance: RoHS and Green compliant

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
NOVOSENSE
ISO C-SENSING MODULATOR
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $12.5248

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess