EN
  • EN
  • DE

NBC12439FNR2

Part No NBC12439FNR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3 V/5 V Programmable PLL Synthesized Clock Generator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Type PLL Clock Generator
PLL Yes
Input Crystal
Output PECL
Number of Circuits 1
Frequency - Max 800MHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.135 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
RoHS State Request Verification
Win Source Part Number 1229527-NBC12439FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NBC12439
Introduction Date May 01, 2003
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NBC12439FNR2 CAD Model

Description

The ON Semiconductor NBC12439FNR2 is a state-of-the-art integrated phase-locked loop (PLL) clock generator designed to meet the high-performance requirements of telecommunications, computing, and networking applications. This precision device is engineered to provide a stable and reliable clock signal for various digital systems, ensuring synchronized operation and optimal data integrity.

Key Features

  • High-Frequency Output: Capable of generating clock frequencies up to 200MHz, the NBC12439FNR2 is suitable for high-speed operations.
  • Low Jitter: The device offers low phase noise and jitter, which is critical for maintaining signal integrity in high-speed communication systems.
  • Flexible Voltage Operation: It operates over a broad voltage range, making it versatile for various system designs.
  • Programmable Multiplication Factors: It features selectable multiplication factors, enabling users to fine-tune the output frequency to their specific needs.
  • Power-Down Mode: Includes a power-down mode for reduced power consumption when the clock output is not required, contributing to energy-efficient system design.

Applications

The NBC12439FNR2 is ideal for use in a range of applications, including:

  • High-speed data communication equipment
  • Networking routers and switches
  • Server and workstation clock generation
  • Telecommunication infrastructure
  • Test and measurement systems

Product Specifications

Parameter Value
Package Type PLCC-28
Supply Voltage (VCC) 3.3V ±0.3V
Operating Temperature Range 0°C to +70°C
Frequency Range Up to 200MHz

With its robust feature set and ON Semiconductor's commitment to quality, the NBC12439FNR2 is a reliable choice for designers looking to implement a high-performance clock generation solution in their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess