EN
  • EN
  • DE

NBSG16MNG

Part No NBSG16MNG
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description IC TRANSCEIVER 16QFN / Transceiver 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Transceiver
Applications Instrumentation
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NBSG16
Standard Package 123 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A7C
HTSUS 8542.39.0001
Win Source Part Number 646853-NBSG16MNG
Ultra Librarian 3D Model Ultra Librarian NBSG16MNG CAD Model

Description

The ON Semiconductor NBSG16MNG is a cutting-edge, high-performance signal gateway designed to cater to the rigorous demands of high-speed signal processing. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance system reliability and performance.

Key Features and Benefits

  • High-Speed Data Transfer: The NBSG16MNG offers an impressive data transfer rate, making it ideal for applications that require rapid data processing and minimal signal delay.
  • Differential Signaling: This signal gateway employs differential signaling technology, which reduces electromagnetic interference (EMI) and crosstalk, thus ensuring signal integrity even in electrically noisy environments.
  • Low Power Consumption: Designed with energy efficiency in mind, the NBSG16MNG operates with low power consumption, thereby reducing the overall energy cost for systems in which it is integrated.
  • Temperature Range: It is built to operate over an extended temperature range, making it suitable for industrial applications that may involve extreme conditions.

Applications

The NBSG16MNG is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data acquisition systems
  • Networking and telecommunications
  • Signal routing and distribution networks
  • Automated test equipment (ATE)
  • Backplane interconnect systems

Product Specifications

The NBSG16MNG is built to meet stringent specifications, ensuring reliable performance in a wide array of applications. Some of its notable specifications include:

  • Package Type: QFN-16
  • Supply Voltage Range: 2.375 V to 3.465 V
  • Operating Temperature: -40°C to +85°C
  • Propagation Delay Time: 155 ps (typical)

ON Semiconductor's NBSG16MNG is a robust and reliable solution for system designers looking to enhance signal processing capabilities while maintaining system efficiency and integrity. Its combination of high-speed performance, low power consumption, and resistance to interference makes it an excellent choice for a wide range of high-performance applications.

You May Also Be Interested in

Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Intel
IC PCI ISA IDE XCELERATOR 208QFP
Lowest to $31.2813
Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us
Infineon Technologies
Lowest to $91.3963
Infineon Technologies
Lowest to $2.4359
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess