EN
  • EN
  • DE

NC7SZ58FHX

Part No NC7SZ58FHX
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 2INPUT 6-MICROPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001239-NC7SZ58FHX
Manufacturer onsemi
Category Integrated Circuits (ICs) -Logic -Gates and Inverters - Multi-Function, Configurable
Series 7SZ
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Base Product Number 7SZ58
Voltage - Supply 1.65V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-UFDFN
Ultra Librarian 3D Model Ultra Librarian NC7SZ58FHX CAD Model

Description

ON Semiconductor NC7SZ58FHX: Ultra High-Speed UHS 2-Input NAND / NOR Gate

The ON Semiconductor NC7SZ58FHX is a versatile and ultra-high-speed dual-function logic gate that combines the functionality of a 2-input NAND gate and a 2-input NOR gate in a single compact package. This advanced logic gate is designed to meet the requirements of high-speed portable and battery-powered applications, providing designers with a flexible and efficient solution for their digital circuit designs.

Key Features

  • Multi-Function Capability: The NC7SZ58FHX can be configured as either a 2-input NAND gate or a 2-input NOR gate, offering design flexibility.
  • Ultra-High Speed: With its UHS (Ultra High-Speed) performance, this device is optimized for high-speed operation, ensuring minimal propagation delays in critical applications.
  • Low Power Consumption: The device is designed for low power consumption, making it ideal for power-sensitive applications.
  • Space-Saving Package: The NC7SZ58FHX comes in a space-saving MicroPak™ package, which is perfect for applications where board space is at a premium.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 1.65V to 5.5V, accommodating various logic levels and interfacing requirements.
  • High Output Drive: Despite its small size, the device is capable of driving a high output current, suitable for driving multiple inputs in complex circuits.

Applications

The ON Semiconductor NC7SZ58FHX is ideal for a wide range of applications, including:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Data communication systems
  • Signal processing
  • Control logic in various electronic devices

With its dual-functionality, high-speed performance, and low power consumption, the NC7SZ58FHX from ON Semiconductor is a highly efficient solution for modern electronic designs that require logic integration and flexibility without compromising on space or power efficiency. Its robust design and wide voltage range make it a reliable choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0919 $57.8970
1,530+ $0.0755 $115.5150
2,370+ $0.0732 $173.4840
3,265+ $0.0708 $231.1620
4,225+ $0.0684 $288.9900
5,650+ $0.0614 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,500 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess