EN
  • EN
  • DE

NC7WV04P6X

Part No NC7WV04P6X
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 2CH 2-INP SC88 / Inverter IC 2 Channel SC-88 (SC-70-6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr onsemi
Series 7WV
Package Tape & Reel
Product Status Active
Logic Type Inverter
Number of Circuits 2
Number of Inputs 2
Features -
Voltage - Supply 0.9V ~ 3.6V
Current - Quiescent (Max) 900 nA
Current - Output High, Low 24mA, 24mA
Input Logic Level - Low 0.7V ~ 0.8V
Input Logic Level - High 1.6V ~ 2V
Max Propagation Delay @ V, Max CL 3ns @ 3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package SC-88 (SC-70-6)
Package / Case 6-TSSOP, SC-88, SOT-363
Base Product Number 7WV04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355724-NC7WV04P6X
Ultra Librarian 3D Model Ultra Librarian NC7WV04P6X CAD Model

Description

ON Semiconductor NC7WV04P6X Dual Inverter

The ON Semiconductor NC7WV04P6X is a high-performance dual inverter integrated circuit, designed to meet the demands of modern compact electronic systems. This advanced logic device is part of ON Semiconductor's extensive portfolio of semiconductor solutions, known for their reliability and efficiency. The NC7WV04P6X is ideal for a wide range of applications, including mobile devices, portable electronics, and high-speed signaling environments.

Key Features

  • Logic Type: The device consists of two independent inverters, providing flexible options for logic design and signal processing.
  • Operating Voltage: It operates at a voltage range of 1.65V to 5.5V, making it compatible with various low-voltage and standard logic level systems.
  • High-Speed Operation: With a propagation delay time of approximately 2.6 ns at 5V, the NC7WV04P6X is optimized for high-speed applications.
  • Power Down Protection: The inverters are equipped with power down protection, which ensures that the device is protected against excess current when it is powered down.
  • Low Power Consumption: Its low static power consumption makes it a suitable choice for battery-operated devices, helping to extend battery life and reduce energy costs.
  • MicroPak™ Packaging: Encased in ON Semiconductor's space-saving 6-pin MicroPak™ package, the NC7WV04P6X is designed for minimal footprint on printed circuit boards (PCBs).

Applications

The versatility of the NC7WV04P6X allows it to be used in a variety of applications, from simple logic circuits to more complex system-level functions. It is particularly useful in:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • Signal Conversion and Processing
  • Computing Peripherals
  • IoT Devices

ON Semiconductor's NC7WV04P6X is a testament to the company's commitment to providing innovative, high-quality components that empower designers to create efficient, high-performance electronic systems. Its combination of low power consumption, high-speed operation, and compact packaging makes it a smart choice for modern electronic designs.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2405 $50.5050
510+ $0.1974 $100.6740
785+ $0.1912 $150.0920
1,085+ $0.1850 $200.7250
1,400+ $0.1789 $250.4600
1,875+ $0.1604 $300.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess