EN
  • EN
  • DE

NCH-RSL10-101S51-ACG

Part No NCH-RSL10-101S51-ACG
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 51SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation 4FSK, FSK, GFSK, MSK, OQPSK
Frequency 2.36GHz ~ 2.5GHz
Data Rate (Max) 4Mbps
Power - Output 6dBm
Sensitivity -96dBm
Memory Size 384kB Flash, 76kB SRAM, 88kB SRAM
Serial Interfaces PCM, SPI, UART
Voltage - Supply 1.18V ~ 3.3V
Current - Receiving 3mA ~ 6.2mA
Current - Transmitting 4.6mA ~ 8.9mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 51-SMD Module
Supplier Device Package 51-SIP (8x6)
Base Product Number NCH-RSL10
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 1373288-NCH-RSL10-101S51-ACG
Ultra Librarian 3D Model Ultra Librarian NCH-RSL10-101S51-ACG CAD Model

Description

ON Semiconductor NCH-RSL10-101S51-ACG Overview

The NCH-RSL10-101S51-ACG from ON Semiconductor is a highly versatile and energy-efficient System-in-Package (SiP) that offers a comprehensive solution for ultra-low-power wireless applications. This compact SiP is designed to cater to the ever-growing demands of the IoT (Internet of Things) ecosystem, providing designers with a flexible platform for developing applications in areas such as wearable technology, smart home devices, and industrial automation.

Key Features

  • Ultra-Low Power Consumption: The RSL10 is designed for applications where power efficiency is paramount. It boasts the industry's lowest power consumption in Deep Sleep Mode and Rx in Receive Mode, which significantly extends battery life in portable and wearable devices.
  • Advanced Multi-Protocol Support: It supports Bluetooth Low Energy (BLE) technology along with other proprietary 2.4 GHz protocols. This makes it an excellent choice for wireless communication applications.
  • Highly Integrated System-in-Package: The NCH-RSL10-101S51-ACG integrates a 2.4 GHz transceiver, a RISC-based Cortex-M3 processor, and advanced power management on a single chip, reducing the complexity and size of the end product.
  • Flexible Power Management: With its flexible power management system, the SiP can be powered by a variety of sources, including batteries and energy harvesting sources, which enables the design of self-sustaining systems.
  • Robust Security Features: It includes features such as encryption and decryption hardware to ensure secure communication, safeguarding against potential threats and ensuring data integrity.

Applications

The NCH-RSL10-101S51-ACG is well-suited for a wide range of low-power wireless applications, including:

  • Wearable Health and Fitness Devices
  • Smart Locks and Home Automation Systems
  • Industrial Monitoring and Control
  • Remote Sensors and IoT Nodes
  • Energy Harvesting Applications

With its cutting-edge performance and low power consumption, the ON Semiconductor NCH-RSL10-101S51-ACG SiP is an ideal choice for developers looking to create innovative, energy-efficient wireless solutions that are capable of meeting the stringent requirements of modern smart devices and IoT applications.

You May Also Be Interested in

MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0474 $55.2370
12+ $9.0645 $108.7740
18+ $8.7813 $158.0634
24+ $8.4980 $203.9520
31+ $8.2147 $254.6557
41+ $7.3649 $301.9609
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess