EN
  • EN
  • DE

NCN6000DTBG

Part No NCN6000DTBG
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 20TSSOP / ATM Terminals, Gas Pumps, ISM Interface 20-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Applications ATM Terminals, Gas Pumps, ISM
Interface Microcontroller
Voltage - Supply 2.7V ~ 6V
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Mounting Type Surface Mount
Base Product Number NCN6000
Standard Package 75 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 886846-NCN6000DTBG
Ultra Librarian 3D Model Ultra Librarian NCN6000DTBG CAD Model

Description

The ON Semiconductor NCN6000DTBG is a highly integrated component designed for advanced communication systems. This product is tailored to meet the needs of modern electronic devices that require reliable and efficient data transmission capabilities. With its robust design and cutting-edge technology, the NCN6000DTBG is an ideal solution for developers looking to enhance their applications with superior connectivity features.

Key Features

  • High-Speed Interface: The NCN6000DTBG offers a high-speed interface that ensures rapid data transfer rates, making it suitable for applications that demand quick communication between devices.
  • Low Power Consumption: Designed with energy efficiency in mind, this product consumes minimal power, which helps in extending the battery life of portable devices and reducing the overall energy footprint of electronic systems.
  • Durable Construction: ON Semiconductor's commitment to quality is reflected in the NCN6000DTBG's durable construction, which ensures a long operational life even in challenging environments.
  • Advanced Protection: The device features built-in protection mechanisms that safeguard against over-voltage, under-voltage, and other electrical anomalies, ensuring the stability and reliability of the end application.

Applications

The NCN6000DTBG is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Communication Modules
  • Portable Medical Devices
  • Industrial Control Systems
  • Home Automation Products

Technical Specifications

ON Semiconductor's NCN6000DTBG is built with precision engineering and includes the following technical specifications:

  • Package: Lead-free, halogen-free, and RoHS compliant
  • Operating Temperature Range: Specified for a wide range of environmental conditions
  • Quality Assurance: Manufactured in ISO-certified facilities with stringent quality control measures

With its combination of speed, efficiency, and reliability, the ON Semiconductor NCN6000DTBG stands out as a top choice for developers and manufacturers aiming to incorporate a high-performance communication interface into their products.

You May Also Be Interested in

Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess