EN
  • EN
  • DE

NCP1010AP130G

Part No NCP1010AP130G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Self-Supplied Monolithic Switcher for Low Standby-Power Offline SMPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Supply Voltage 8.5 V ~ 10 V
Duty Cycle 67%
Frequency - Switching 130kHz
Power (Watts) 19W
Fault Protection Over Load, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-DIP (0.300", 7.62mm), 7 Leads
Manufacturer Package 7-PDIP
Mounting Style Through Hole
Win Source Part Number 1229885-NCP1010AP130G
Manufacturer Homepage www.onsemi.com
Family Name NCP1010
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin China, Indonesia, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1010AP130G CAD Model

Description

ON Semiconductor NCP1010AP130G Product Overview

The NCP1010AP130G from ON Semiconductor represents a high-performance, self-supplied monolithic integrated circuit designed for a robust and compact switch-mode power supply (SMPS) solution. This product is tailored for low-power applications, combining a fixed-frequency current-mode controller with a 700 V MOSFET. The integration of these components offers an efficient and space-saving design, making it an ideal choice for a wide range of power conversion applications.

Key Features

  • Integrated 700 V MOSFET: The inclusion of a high-voltage MOSFET within the same package allows for reduced component count and simplified circuit design.
  • Current-Mode Control: The current-mode control provides fast transient response and excellent loop stability.
  • Frequency Jittering: Reduces EMI emissions and helps in meeting regulatory standards without additional components or shielding.
  • Auto-Recovery Short-Circuit Protection: Enhances safety and reliability by protecting the device and the system during fault conditions.
  • Low Standby Power: Designed for energy-efficient operation, especially in standby mode, contributing to energy savings.
  • Adjustable Overpower Compensation: Allows for fine-tuning of power limit characteristics to suit specific application needs.

Applications

The NCP1010AP130G is versatile and can be used in a variety of applications where efficient power conversion is required. Typical applications include:

  • AC-DC adapters for consumer electronics
  • Standby and auxiliary power supplies
  • Battery chargers
  • Small home appliances
  • Under-voltage lockout (UVLO)

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP1010AP130G is no exception. The device is constructed with high standards, ensuring reliable performance in various operating conditions. Its robust design is capable of handling overvoltage, undervoltage, and overtemperature scenarios, providing a dependable solution for power supply designs.

Conclusion

The NCP1010AP130G offers a compact, efficient, and reliable solution for your SMPS needs. Its integration of a 700 V MOSFET, along with advanced features such as current-mode control and frequency jittering, makes it a smart choice for designers looking to optimize their power supply designs with a versatile, high-quality component from ON Semiconductor.

You May Also Be Interested in

Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5149 $59.2135
275+ $0.4225 $116.1875
425+ $0.4093 $173.9525
585+ $0.3962 $231.7770
755+ $0.3829 $289.0895
1,010+ $0.3433 $346.7330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,360 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess