EN
  • EN
  • DE

NCP1012ST130T3

Part No NCP1012ST130T3
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203362-NCP1012ST130T3
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Power Management (PMIC) AC DC Converters, Offline Switches
Package Tape & Reel (TR)
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Supply (Vcc/Vdd) 8.5V ~ 10V
Ultra Librarian 3D Model Ultra Librarian NCP1012ST130T3 CAD Model

Description

ON Semiconductor NCP1012ST130T3 Self-Supplied Monolithic Switcher

The NCP1012ST130T3 from ON Semiconductor represents a significant advancement in the field of power management. This self-supplied monolithic switcher integrates a fixed-frequency current-mode controller with a 700 V MOSFET. Designed for robust and compact power supplies, it is an ideal solution for a wide range of applications, including auxiliary power supplies and standby power for consumer electronics, home appliances, personal care gadgets, and industrial equipment.

Key Features

  • High-Voltage Integration: The device's 700 V MOSFET allows for direct connection to high-voltage supplies, reducing the need for external components and simplifying design.
  • Fixed-Frequency Operation: Operating at a fixed frequency of 130 kHz, the NCP1012ST130T3 ensures predictable performance and simplifies the design of the magnetic components.
  • Current-Mode Control: This feature provides excellent output regulation and fast transient response, enhancing the performance of the power supply.
  • Self-Supply Capability: The switcher does not require a separate bias voltage, as it is capable of extracting power directly from the high-voltage input, further reducing component count and complexity.
  • Frequency Jittering: Reduces EMI emissions and eliminates the need for additional filtering components, which can be costly and space-consuming.
  • Over-temperature, Over-current, and Over-voltage Protections: These built-in protections ensure reliable operation and longevity of the power supply by preventing damage from abnormal operating conditions.

Applications

The versatility of the NCP1012ST130T3 makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • AC-DC adapters for cell phones and personal electronics
  • Standby and auxiliary power supplies for PCs, TVs, and home audio systems
  • Power supplies for white goods and home appliances
  • Industrial power supplies where compact size and high efficiency are required

With its integrated features and protections, the NCP1012ST130T3 from ON Semiconductor offers a streamlined solution for power supply design, ensuring efficient, reliable, and cost-effective operation.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2143 $50.9289
49+ $2.0714 $101.4986
75+ $2.0000 $150.0000
108+ $1.8571 $200.5668
141+ $1.7857 $251.7837
175+ $1.7143 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess