EN
  • EN
  • DE

NCP1013ST100T3

Part No NCP1013ST100T3
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Supply (Vcc/Vdd) 8.5V ~ 10V
Duty Cycle 67%
Frequency - Switching 100kHz
Power (Watts) 19 W
Fault Protection Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Mounting Type Surface Mount
Base Product Number NCP1013
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647210-NCP1013ST100T3
Ultra Librarian 3D Model Ultra Librarian NCP1013ST100T3 CAD Model

Description

The NCP1013ST100T3 is a highly integrated, high-performance solution from ON Semiconductor designed for power supply applications. This innovative product offers a seamless combination of a fixed-frequency current-mode controller with a 700 V MOSFET, all in a compact, space-saving package. It is specifically engineered to meet the rigorous demands of low power, offline switched-mode power supplies (SMPS), particularly those found in adapters and chargers.

Key Features

  • Integrated 700 V MOSFET: The built-in high-voltage MOSFET allows for reduced component count and enhanced reliability, facilitating a more straightforward design process.
  • Fixed-Frequency Operation: The device operates at a fixed frequency, simplifying EMI filter design due to predictable and consistent switching behavior.
  • Current-Mode Control: Current-mode control provides fast transient response and excellent loop stability, ensuring consistent performance across a range of conditions.
  • Self-Supplied: No auxiliary winding or external bias is required, which simplifies the power supply design and reduces overall cost.
  • Frequency Jittering: Reduces EMI emissions and minimizes the need for additional filtering components.
  • Over-Power and Over-Voltage Protection: Enhances the safety and reliability of the power supply by preventing damage from unexpected conditions.
  • Short-Circuit Protection: Offers robust protection against short-circuits, further safeguarding the device and the system it powers.
  • Auto-Recovery: The built-in auto-recovery feature ensures the device resumes normal operation once the fault condition is cleared.

Applications

The NCP1013ST100T3 is versatile and can be employed in a variety of applications, including:

  • AC-DC adapters for cellular phones, PDAs, and other portable devices
  • Standby and auxiliary power supplies
  • Offline battery chargers
  • LED lighting drivers

Package and Quality

Enclosed in a SOT-223 package, the NCP1013ST100T3 is not only compact but also offers a lead-free finish, in compliance with the RoHS directive, making it an environmentally friendly choice. ON Semiconductor is committed to providing high-quality products, and this device is no exception, ensuring reliable performance for your power supply solutions.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.2557
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9858 $59.1480
145+ $0.8090 $117.3050
225+ $0.7837 $176.3325
305+ $0.7584 $231.3120
395+ $0.7331 $289.5745
530+ $0.6572 $348.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess