The NCP103AMX100TCG is a high-performance, low dropout voltage regulator designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This voltage regulator offers a fixed output voltage of 1.0V, which makes it ideal for powering advanced microprocessors, microcontrollers, and other digital ICs that require a stable and precise voltage supply.
Key Features
- Output Voltage: Fixed 1.0V with high accuracy, ensuring reliable operation of sensitive electronic components.
- Low Dropout: The low dropout feature enables the regulator to maintain output voltage even when the input-to-output differential is minimal, improving efficiency and battery life in portable applications.
- High Current Capability: Capable of delivering up to 300 mA of output current, sufficient for a wide range of applications.
- Thermal Protection: Integrated thermal shutdown feature protects the device and the system from damage due to overheating.
- Current Limiting: Built-in current limit function helps in safeguarding the regulator and the load from short-circuit conditions and excessive current draw.
- Low Quiescent Current: The device's quiescent current is optimized for battery-powered applications, contributing to extended battery life.
- Stable with Ceramic Capacitors: Designed to be stable with low-cost, space-saving ceramic capacitors, which reduces the overall bill of materials.
- Package: Available in a compact, surface-mountable XDFN-4 package, which is ideal for space-constrained applications.
Applications
The NCP103AMX100TCG is versatile and can be used in a variety of applications, including:
- Portable and battery-powered devices
- Microprocessor/microcontroller power supplies
- Wireless and RF systems
- Notebooks and PDAs
- Consumer electronics
This voltage regulator from ON Semiconductor is an optimal solution for designers looking for a reliable power management component that combines high performance, efficiency, and a small footprint. The NCP103AMX100TCG's robust feature set ensures that it can meet the stringent requirements of modern electronic devices, providing a stable power supply while maintaining energy efficiency.