EN
  • EN
  • DE

NCP1051ST44T3G

Part No NCP1051ST44T3G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CONV PWM UVLO HV SOT223-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.5V
Supply Voltage - Operating 7.5 V to 10 V
Duty Cycle 77%
Frequency - Switching 44kHz
Power (Watts) 40W
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package SOT-223
Mounting Surface Mount
Win Source Part Number 113787-NCP1051ST44T3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1051ST44T3G CAD Model

Description

ON Semiconductor NCP1051ST44T3G Product Overview

The NCP1051ST44T3G is a versatile and efficient power integrated circuit designed by ON Semiconductor, a leading innovator in energy-efficient electronics. This product is part of the NCP1051 series, which are monolithic high-voltage switching regulators that are specifically crafted to deliver robust performance in a wide range of power supply applications.

The NCP1051ST44T3G combines a power MOSFET switch with a current-mode fixed-frequency PWM (Pulse Width Modulation) controller integrated on the same silicon. This integration allows for reduced component count, which simplifies design and enhances reliability for the end-user. It is particularly well-suited for isolated and non-isolated flyback converter applications.

Key Features

  • High-Voltage Integration: This device integrates a high-voltage power MOSFET with a current-mode controller, enabling direct operation from a rectified AC line.
  • Flexible Power Supply: The NCP1051ST44T3G is capable of providing a wide range of output voltages, making it suitable for various applications, including auxiliary power supplies and standby power systems.
  • Energy Efficient: The device supports a GreenPoint® design criteria, ensuring energy efficiency and compliance with global energy standards for power supplies.
  • Protection Features: It includes built-in Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Undervoltage Lockout (UVLO), ensuring safe operation under abnormal conditions.
  • Compact Design: Offered in a small footprint package, the NCP1051ST44T3G is ideal for space-constrained applications.

Applications

The versatility of the NCP1051ST44T3G makes it applicable in a variety of sectors, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Telecommunication Equipment
  • Smart Home Devices
  • Standby and Auxiliary Power Supplies

With the NCP1051ST44T3G, ON Semiconductor provides a high-performance solution for designers looking to create compact, efficient, and reliable power supplies. Its integrated features and protections make it an excellent choice for a multitude of power management applications.

You May Also Be Interested in

Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess