EN
  • EN
  • DE
  • IT

NCP1076AAP100G

Part No NCP1076AAP100G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7DIP  /  Converter Offline Flyback Topology 100kHz 7-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Package Tube
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.4 V
Supply Voltage - Operating 6.5V ~ 20V
Duty Cycle 68%
Frequency - Switching 100kHz
Power (Watts) 31 W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 7-PDIP
Mounting Type Through Hole
Base Product Number NCP1076
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2832-NCP1076AAP100G,2832-NCP1076AAP100G-488,NCP1076AAP100GOS
Standard Package 50
Win Source Part Number 1081781-NCP1076AAP100G
Ultra Librarian 3D Model Ultra Librarian NCP1076AAP100G CAD Model

Description

ON Semiconductor NCP1076AAP100G - High-Performance PWM Controller

The NCP1076AAP100G is a cutting-edge PWM controller designed by ON Semiconductor, a leader in power and signal management. This product is part of the NCP1076 series, which is known for its high efficiency and integration features that cater to a wide range of power applications. The NCP1076AAP100G offers a compact solution for designers looking to implement a reliable and efficient power supply in their electronic devices.

Key Features

  • High-Voltage Startup: This device is equipped with a high-voltage startup circuit that allows it to handle input voltages up to 700V, making it suitable for challenging power environments.
  • Adjustable Overcurrent Protection: The controller includes an adjustable overcurrent protection mechanism, ensuring the safety and longevity of the power supply and the connected components.
  • Frequency Jittering: The NCP1076AAP100G incorporates frequency jittering, which helps in reducing electromagnetic interference (EMI), thereby simplifying the task of meeting regulatory standards.
  • Auto-Recovery: An auto-recovery feature is built into the device, providing a self-recovery mechanism in the event of a fault condition, which can help minimize downtime.
  • Green Minded: The device is designed with energy efficiency in mind, including a low standby power mode that makes it an excellent choice for green applications and energy-saving products.

Applications

The NCP1076AAP100G is versatile and can be used in a variety of applications, including:

  • AC-DC Adapters for Notebooks
  • Offline Battery Chargers
  • Auxiliary Power Supplies
  • LED Lighting
  • Consumer Electronics

Package and Quality

ON Semiconductor provides the NCP1076AAP100G in a robust and compact PDIP-7 package, ensuring ease of integration into various circuit designs. The product is manufactured under strict quality control standards, ensuring high reliability and performance consistency.

With its combination of features, the NCP1076AAP100G from ON Semiconductor is an excellent choice for designers seeking a high-performance PWM controller for their power supply solutions.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.7224
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Lowest to $0.2622
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1631
Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.3170
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.2491
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5244 $68.5980
105+ $1.2508 $131.3340
165+ $1.2117 $199.9305
225+ $1.1726 $263.8350
290+ $1.1337 $328.7730
385+ $1.0163 $391.2755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,073 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess