EN
  • EN
  • DE

NCP1086D2T-33

Part No NCP1086D2T-33
Manufacturer ON Semiconductor
Description 1.5 A Adjustable and 3.3 V Fixed Output Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1229936-NCP1086D2T-33
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1086D2T-33 CAD Model

Description

The NCP1086D2T-33 is a high-performance, adjustable and fixed voltage regulator designed by ON Semiconductor, a leading provider in the field of energy-efficient innovations. This voltage regulator is part of ON Semiconductor's extensive range of power management solutions, catering to a diverse set of electronic applications requiring stable and reliable power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for powering low-voltage logic ICs and microprocessors.
  • Current Capacity: It is capable of delivering up to 1.5A of continuous output current, making it suitable for a wide range of applications.
  • Thermal Protection: The NCP1086D2T-33 comes with built-in thermal shutdown protection, ensuring the device and your application remain safe even under conditions of excessive power dissipation.
  • Current Limiting: It also features internal current limiting to protect against short-circuit and overload conditions.
  • Low Dropout: The low dropout performance of this voltage regulator means that it can maintain a stable output voltage even when the input-to-output differential is small.

Applications

The NCP1086D2T-33 voltage regulator is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computer Systems
  • Industrial Controls

Package and Quality

ON Semiconductor has packaged the NCP1086D2T-33 in a robust D2PAK-3 surface-mount package, which not only saves space on the PCB but also offers enhanced thermal performance. The device is lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

Conclusion

With its combination of features, the NCP1086D2T-33 from ON Semiconductor stands out as a reliable and efficient solution for precision voltage regulation. Whether you are designing power supplies for sensitive electronics or looking to improve the energy efficiency of your applications, this voltage regulator is designed to meet your needs with excellence and reliability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1878 $65.5024
18+ $6.7186 $120.9348
27+ $6.5084 $175.7268
37+ $6.2982 $233.0334
48+ $6.0892 $292.2816
64+ $5.4585 $349.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,830 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess