EN
  • EN
  • DE

NCP1117LPDTADJRKG

Part No NCP1117LPDTADJRKG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator, 1 A, Fixed and Adjustable, Positive Vout: Adj
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DPAK
Lead Free Yes
Max Input Voltage 18 V
Maximum Operating Temperature 125 °C
Min Input Voltage -300 mV
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Outputs 1
Output Type Fixed
Packaging Tape & Reel
Polarity Positive
Quiescent Current 50 µA
Radiation Hardening No
Reference Voltage 1.275 V
RoHS Compliant
Win Source Part Number 1081785-NCP1117LPDTADJRKG
Categories PMIC - Voltage Regulators - Linear
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCP1117LPDTADJRKG CAD Model

Description

The NCP1117LPDTADJRKG from ON Semiconductor is a high-performance, low-dropout linear voltage regulator that is designed to deliver a continuous output current of up to 1A. This component is an ideal solution for a wide range of applications where voltage regulation is critical, including consumer electronics, computer peripherals, and industrial equipment.

Key Features:

  • Output Voltage: This adjustable model allows for a variable output voltage, providing design flexibility to cater to specific circuit requirements.
  • High Current Output: Capable of delivering up to 1A of output current, making it suitable for powering a variety of devices.
  • Low Dropout Voltage: The low dropout performance ensures efficient operation, even with a very small voltage difference between the input and output.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to overheating.
  • Current Limiting: Built-in current limit functionality helps prevent damage to the regulator and the load in the event of a fault or excessive power demand.
  • Stable Operation: Designed for stability with low equivalent series resistance (ESR) output capacitors.

Applications:

  • Consumer Electronics
  • Computer Peripherals
  • Industrial Equipment
  • Portable Devices
  • Power Management Solutions

Product Specifications:

The NCP1117LPDTADJRKG operates over a wide input voltage range and is available in a TO-252 (DPAK) package, which is known for its compact footprint and excellent power dissipation characteristics. The device's adjustable output voltage range, combined with a precision output voltage tolerance, ensures that the power supplied to sensitive electronic components is clean and stable.

As a product from ON Semiconductor, a leader in power and signal management, the NCP1117LPDTADJRKG is manufactured to the highest quality standards, ensuring reliability and performance for critical applications. Whether for design engineers or end-users, this voltage regulator stands out for its efficiency, durability, and versatility.

You May Also Be Interested in

Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess