The NCP1117ST33T3 is a robust fixed voltage regulator from ON Semiconductor designed to provide a stable 3.3V output. This highly efficient linear voltage regulator is capable of delivering up to 1A of continuous output current, making it an ideal choice for a wide range of applications that require a reliable power source.
Key Features
- Output Voltage: Fixed at 3.3V, providing a precise voltage source for sensitive electronics.
- Output Current: Capable of delivering up to 1A, suitable for powering a variety of low-power devices.
- High Accuracy: Offers a tight output voltage tolerance, ensuring minimal deviation from the specified voltage.
- Low Dropout: Features a low dropout voltage, which allows the regulator to maintain output voltage even when the supply voltage is very close to the output voltage.
- Thermal Protection: Integrated with thermal shutdown and current limit features to protect the device under extreme operating conditions.
- Package: Available in a small footprint SOT-223 package, which is suitable for space-constrained applications.
Applications
The NCP1117ST33T3 is versatile and can be used in various applications, including:
- Consumer Electronics
- Telecommunications
- Computer Systems
- Portable/Battery-Powered Devices
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the NCP1117ST33T3 is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring long-term reliability and performance. The device's robust design also makes it an excellent choice for harsh environments where stability and durability are crucial.
Conclusion
Whether you are developing a new project or looking to improve the power management system of an existing application, the NCP1117ST33T3 from ON Semiconductor provides a reliable and efficient solution. With its fixed 3.3V output, high current capability, and protection features, this voltage regulator stands out as a top choice for engineers and designers seeking a high-quality power management component.