The NCP114ASN250T1G is a high-performance, low-dropout voltage regulator designed and manufactured by ON Semiconductor. This compact, highly efficient linear regulator is capable of delivering a continuous output current of up to 300 mA with a fixed output voltage of 2.5V, making it an excellent choice for portable and battery-powered applications where power efficiency is crucial.
Key Features
- Output Voltage: Fixed 2.5V with high accuracy.
- Output Current: Capable of supplying up to 300 mA of continuous current.
- Low Dropout: Minimal voltage drop across the regulator, ensuring efficient operation even at low input voltages.
- Stability: Stable with low ESR ceramic capacitors, providing reliable performance and simplifying design considerations.
- Thermal Performance: Excellent thermal performance and over-temperature protection, safeguarding the device under a variety of conditions.
- Power Supply Rejection Ratio (PSRR): High PSRR, minimizing output noise and ripple, ideal for noise-sensitive applications.
Applications
The NCP114ASN250T1G is versatile and can be used in a wide range of applications, including:
- Portable and handheld devices
- Wireless and RF systems
- Microcontroller power supply
- Point-of-load power supply
- IoT devices
- Medical equipment
Package and Quality
ON Semiconductor's NCP114ASN250T1G comes in a compact TSOP-5 package, which is not only space-saving but also conducive for high-density circuit designs. Additionally, the product adheres to ON Semiconductor's stringent quality standards, ensuring reliability and performance consistency across various environmental conditions.
Conclusion
Whether you are designing a new portable device or looking to improve the power efficiency of an existing application, the NCP114ASN250T1G LDO voltage regulator from ON Semiconductor is an excellent choice. With its low dropout, high PSRR, and stable operation with ceramic capacitors, it meets the needs of modern electronic designs that require a clean and stable power supply.