EN
  • EN
  • DE

NCP1201D100R2G

Part No NCP1201D100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 500V
Topology Flyback
Voltage - Supply (Vcc/Vdd) 16V (Max)
Duty Cycle 83%
Frequency - Switching 100kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number NCP1201
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647291-NCP1201D100R2G
Ultra Librarian 3D Model Ultra Librarian NCP1201D100R2G CAD Model

Description

ON Semiconductor NCP1201D100R2G PWM Current-Mode Controller

The ON Semiconductor NCP1201D100R2G is a versatile PWM current-mode controller designed for high-performance power supply systems. This integrated circuit (IC) combines a wealth of features to ensure reliable and efficient control of switched-mode power supplies (SMPS), particularly in applications requiring a compact footprint and low power consumption.

At the heart of the NCP1201D100R2G is a fixed-frequency current-mode PWM controller that provides a stable and precise output regulation. This feature allows for a straightforward design of power converters with excellent load and line regulation. The device operates at a frequency of 100kHz, which strikes a good balance between efficiency and component size, enabling designers to use smaller, less expensive passive components.

The NCP1201D100R2G offers built-in protection features that enhance the safety and longevity of power supply designs. These include overcurrent protection (OCP), which prevents the power supply from delivering excessive currents that could damage the connected load or the power supply itself. Additionally, the IC incorporates an undervoltage lockout (UVLO) feature that ensures the controller only operates when the supply voltage is within an acceptable range, preventing malfunctions due to low input voltage.

Another significant benefit of the NCP1201D100R2G is its low startup current, which minimizes standby power consumption, making it ideal for energy-sensitive applications. The IC also features an internal soft-start function that gradually ramps up the output voltage, reducing stress on the power supply components during startup and extending their operational life.

ON Semiconductor's NCP1201D100R2G comes in a compact SOIC-8 package, which is suitable for space-constrained applications while providing adequate thermal performance. Its robust design and comprehensive feature set make it an excellent choice for a wide range of applications, including AC-DC adapters, offline battery chargers, auxiliary power supplies, and numerous other low-power SMPS circuits.

Whether you're designing a new power supply or looking to improve an existing one, the NCP1201D100R2G offers a reliable and cost-effective solution that meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Texas Instruments
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.0374
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Chipown
200mA 820V 3.3V~24V SOP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $0.2246
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess