EN
  • EN
  • DE

SN74LV273APW

Part No SN74LV273APW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE FLIP-FLOPS WITH CLEAR | IC FF D-TYPE SNGL 8BIT 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 160MHz
Max Propagation Delay at V, Max CL 11ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Iq) 20μA
Input Capacitance 2pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Family Part Number 74LV273
Manufacturer Pack Quantity 70
MSL Level 1 (Unlimited)
Win Source Part Number 1255240-SN74LV273APW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV273APW CAD Model

Description

Product Overview: SN74LV273APW

The SN74LV273APW from Texas Instruments is a high-performance, low-voltage Octal D-Type Flip-Flop with a clear feature. This integrated circuit (IC) is part of the 74LV family, which is renowned for its low-voltage operation and is specifically designed to support the 3.3V VCC operation while maintaining the speed and robustness of 5V systems.

Key Features

  • Logic Type: Octal D-Type Flip-Flop with Clear
  • Operating Voltage: Designed to operate from 2 V to 3.6 V, making it ideal for low-voltage applications.
  • Speed: Propagation delay time of typically 4.5 ns at 3.3 V, ensuring fast response times for high-speed data processing.
  • I/O Compatibility: Inputs and outputs are over-voltage tolerant to 5.5 V for interfacing with 5V logic without damage.
  • Package: Available in a 20-pin TSSOP (Thin Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes.

Product Applications

The SN74LV273APW is suitable for a broad range of applications that require stable and reliable flip-flop operations. It is often used in:

  • Data storage and retrieval systems
  • Registers and buffers
  • Communication systems
  • Process control systems
  • Automotive applications

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The SN74LV273APW is no exception, and it is manufactured to the highest standards to ensure consistent performance and longevity in a variety of operating conditions. The device also supports the industrial temperature range, making it suitable for deployment in harsh environments.

Environmental Compliance

The SN74LV273APW is RoHS compliant and is free from environmentally harmful substances, making it suitable for use in environmentally sensitive applications and adhering to global environmental standards.

With its combination of low-power operation, high-speed performance, and robust environmental compliance, the SN74LV273APW from Texas Instruments is an excellent choice for designers looking for a reliable and efficient flip-flop IC to integrate into their digital systems.

You May Also Be Interested in

Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3040 $50.1600
355+ $0.2848 $101.1040
550+ $0.2752 $151.3600
785+ $0.2559 $200.8815
1,020+ $0.2463 $251.2260
1,270+ $0.2367 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess