EN
  • EN
  • DE

SY10EP08VZG-TR

Part No SY10EP08VZG-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE XOR/XNOR 2INP DIFF 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type XOR/XNOR Gate
Number of Circuits 1
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1104421-SY10EP08VZG-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10EP08VZG-TR CAD Model

Description

Microchip Technology's SY10EP08VZG-TR

The SY10EP08VZG-TR is a high-performance, precision-engineered integrated circuit from Microchip Technology's portfolio of logic products. This advanced component is designed to meet the stringent requirements of high-speed digital systems, offering a combination of speed, reliability, and versatility that is ideal for a wide range of applications.

Key Features:

  • High-Speed Operation: The SY10EP08VZG-TR is capable of operating at exceptionally high speeds, making it suitable for applications requiring fast signal processing and minimal propagation delay.
  • Differential Outputs: This device features differential outputs, which provide improved noise immunity and signal integrity, especially beneficial in environments with high electrical noise.
  • Low Power Consumption: Despite its high-speed capabilities, the SY10EP08VZG-TR is designed to be energy-efficient, minimizing power consumption and heat generation within electronic systems.
  • Wide Voltage Range: It operates over a broad range of supply voltages, accommodating various logic levels and providing design flexibility for mixed-voltage systems.
  • Temperature Range: The device is specified for operation over the full industrial temperature range, ensuring reliable performance under challenging environmental conditions.

Applications:

The SY10EP08VZG-TR is highly versatile and can be used in numerous applications, including but not limited to:

  • High-speed data transmission systems
  • Networking and telecommunications equipment
  • Signal processing units
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks

Quality and Reliability:

Microchip Technology is committed to delivering products that adhere to the highest standards of quality and reliability. The SY10EP08VZG-TR is manufactured using robust fabrication techniques and is subjected to rigorous testing to ensure optimal performance and longevity in the field.

Conclusion:

With its combination of high-speed operation, differential outputs, low power consumption, wide voltage range, and reliable performance across a broad temperature spectrum, the SY10EP08VZG-TR from Microchip Technology stands out as a superior choice for designers seeking a high-performance logic solution. Whether it's for complex digital systems or precision-critical applications, this integrated circuit delivers the performance and reliability that modern electronic systems demand.

You May Also Be Interested in

Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
ON Semiconductor
IC GATE OR/NOR ECL 4INP 5V 8SOIC
Lowest to $6.8965
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8TSSOP
Lowest to $9.2285
Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $0.9714
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Need more? Email Us
ON Semiconductor
INVERTER, TTL, PDSO14 / Configurable Circuit Input
Lowest to $1.5465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess