EN
  • EN
  • DE

NCP1207A

Part No NCP1207A
Manufacturer ON Semiconductor
Description PWM Current-Mode Controller for Free Running Quasi-Resonant Operation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1229989-NCP1207A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian NCP1207A CAD Model

Description

ON Semiconductor NCP1207A PWM Current-Mode Controller

The NCP1207A from ON Semiconductor is a versatile PWM current-mode controller designed for high-performance, off-line power supplies. This advanced controller is engineered to provide a cost-effective solution for AC-DC adapters, open-frame power supplies, and other power conversion applications requiring precise regulation and high efficiency.

The NCP1207A integrates a wealth of features that simplify power supply design and ensure robust operation. It offers a fixed-frequency operation which is adjustable externally, allowing designers to tailor the switching frequency according to their specific design needs. The frequency adjustment capability also aids in optimizing the efficiency and electromagnetic interference (EMI) performance of the power supply.

One of the key attributes of the NCP1207A is its current-mode control which provides inherent line voltage feed-forward compensation and excellent output load regulation. This feature makes the device particularly suitable for applications where a constant current is required, such as LED drivers and battery chargers.

Additionally, the NCP1207A incorporates an adjustable skip-cycle capability that enhances efficiency at light loads by reducing switching losses. This skip-cycle operation is particularly beneficial in applications where energy saving is critical, such as Energy Star-compliant and standby power systems.

To ensure protection under abnormal conditions, the NCP1207A is equipped with a comprehensive set of protection features. These include overvoltage protection (OVP), overcurrent protection (OCP), and a brown-out detection mechanism. The brown-out feature ensures that the power supply continues to operate safely under conditions of sagging line voltages.

For ease of use, the NCP1207A is available in a compact PDIP-7 package, making it suitable for applications with space constraints. Its robust design, combined with ON Semiconductor's commitment to quality, makes the NCP1207A an excellent choice for designers looking to create reliable and efficient power supply solutions.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess