EN
  • EN
  • DE

NCP1215ADR2

Part No NCP1215ADR2
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Low Cost Variable OFF Time Switched Mode Power Supply Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1229993-NCP1215ADR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1215ADR2 CAD Model

Description

ON Semiconductor NCP1215ADR2 PWM Current-Mode Controller

The ON Semiconductor NCP1215ADR2 is a highly integrated PWM current-mode controller designed for high-performance, low-power AC/DC converters. A member of ON Semiconductor's power management ICs, the NCP1215ADR2 offers a cost-effective solution for power supply applications, including battery chargers, adapters, and stand-by power supplies for consumer electronics such as TVs, DVD players, and desktop computers.

This versatile controller operates at a fixed 65 kHz switching frequency, which provides an optimal balance between efficiency, external component size, and cost. The NCP1215ADR2 incorporates a range of features that enhance the performance of the power supply system. These include adjustable peak current limit, frequency jittering for reduced EMI, and a built-in frequency foldback mechanism that helps improve efficiency at light loads.

The device is equipped with a variety of protection features to ensure the reliability and safety of the power supply system. It includes overcurrent protection (OCP), overvoltage protection (OVP), and an undervoltage lockout (UVLO) with hysteresis. These features help to prevent damage to the IC and the power system in the event of abnormal operating conditions.

ON Semiconductor's NCP1215ADR2 also comes with a no-load standby power option to meet the stringent energy-saving standards. By reducing the power consumption when the load is removed, this controller helps in achieving energy efficiency targets for end-products.

Designed for simplicity, the NCP1215ADR2 enables a reduced external component count, which not only saves board space but also lowers the overall system cost. Its high level of integration and features makes it an excellent choice for designers looking to create compact and robust power supplies. The device is available in a compact SOIC-8 package, making it suitable for space-constrained applications.

With its combination of performance, integration, and protection features, the NCP1215ADR2 from ON Semiconductor is an ideal choice for developing efficient and reliable power solutions in a wide range of consumer electronic products.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess