EN
  • EN
  • DE

NCP1219BD65R2G

Part No NCP1219BD65R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description PWM Controller with Adjustable Skip Level and External Latch Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12.7V
Supply Voltage 9.9 V ~ 20 V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Over Load, Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width) 7 leads
Manufacturer Package 7-SOIC
Mounting SMD
Win Source Part Number 1230006-NCP1219BD65R2G
Manufacturer Homepage www.onsemi.com
Family Name NCP1219
Introduction Date February 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1219BD65R2G CAD Model

Description

ON Semiconductor NCP1219BD65R2G PWM Current-Mode Controller

The NCP1219BD65R2G is a highly integrated PWM current-mode controller designed by ON Semiconductor for high-performance, compact, and cost-effective power supplies. This versatile component is particularly suited for AC-DC adapters, offline battery chargers, and auxiliary power supplies. It combines a wealth of features to enhance the efficiency and reliability of switched-mode power supplies.

Key Features

  • Current-Mode Control: Offers excellent audio susceptibility and inherent pulse-by-pulse control.
  • Adjustable Switching Frequency: Up to 65 kHz, allowing designers to balance efficiency with external component size.
  • Frequency Foldback: Reduces operating frequency under light-load conditions, enhancing efficiency and reducing standby power consumption.
  • Dynamic Self-Supply: Eliminates the need for an auxiliary winding or external bias, simplifying design and reducing cost.
  • Built-in Soft-Start: Minimizes stress on the power supply during startup.
  • Short-Circuit Protection: With an auto-recovery feature to ensure robust performance under fault conditions.
  • Overvoltage Protection: Guards the circuit against excessive voltage conditions.
  • Frequency Jittering: Reduces EMI and allows for a smaller input filter.
  • GreenPoint® Technology: Ensures high efficiency at all loads and meets global energy-saving standards.

Applications

The NCP1219BD65R2G is ideal for a variety of applications where efficiency and component size are critical. These include:

  • Power adapters for portable electronics
  • Standby and auxiliary power supplies
  • Offline battery chargers
  • LED drivers
  • Small form-factor power supplies

With its integrated features and ON Semiconductor's commitment to quality, the NCP1219BD65R2G is a reliable choice for designers looking to create compact, efficient, and cost-effective power solutions.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7849 $53.5470
70+ $1.4646 $102.5220
110+ $1.4188 $156.0680
150+ $1.3730 $205.9500
190+ $1.3273 $252.1870
255+ $1.1900 $303.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess