EN
  • EN
  • DE

NCP1230D60R2G

Part No NCP1230D60R2G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081789-NCP1230D60R2G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCP1230D60R2G CAD Model

Description

Product Overview: NCP1230D60R2G by ON Semiconductor

The NCP1230D60R2G is a high-performance, fixed-frequency current-mode controller designed by ON Semiconductor, a pioneer in energy-efficient innovations. This device is specifically engineered to meet the stringent requirements of off-line converters and PFC (Power Factor Correction) pre-regulators. The integration of numerous features within the NCP1230D60R2G ensures an efficient, reliable, and compact power supply design.

Key Features

  • Current-Mode Operation: The NCP1230D60R2G operates in a current-mode control scheme providing fast transient response and excellent loop stability.
  • Adjustable Switching Frequency: With a 60 kHz switching frequency, designers have the flexibility to optimize their design for efficiency or component size.
  • Dynamic Self-Supply: This eliminates the need for an auxiliary winding, reducing the complexity and cost of the power supply design.
  • Skip-Cycle Capability: At light loads, the NCP1230D60R2G can skip cycles, which significantly improves the efficiency and reduces the standby power consumption, making it ideal for energy-saving applications.
  • Built-in Frequency Jittering: The frequency jittering feature helps in minimizing EMI (Electromagnetic Interference), thus reducing the need for additional filtering components.
  • Overpower and Overcurrent Protections: These features ensure robust protection against overload conditions, enhancing the safety and reliability of the end application.

Applications

The NCP1230D60R2G is well-suited for a broad range of applications, including:

  • AC-DC adapters for laptops and PCs
  • Offline battery chargers
  • Standby and auxiliary power supplies
  • LED drivers
  • Power supplies for TVs and monitors

Package and Availability

ON Semiconductor's NCP1230D60R2G is offered in a compact SOIC-7 package, optimized for space-constrained applications. The device is available through various distributors, ensuring easy accessibility for designers and manufacturers.

Conclusion

With its integrated features and robust performance, the NCP1230D60R2G from ON Semiconductor represents a versatile and efficient solution for power management challenges. Its advanced protections, energy-saving capabilities, and EMI reduction make it a top choice for engineers looking to design cost-effective, high-performance power supplies.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess