EN
  • EN
  • DE

PXM309-200GI

Part No PXM309-200GI
Manufacturer Omega Engineering
Catalog OEM Parts (O - R)
Description Pressure Transducers: General Purpose RoHS Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073706-PXM309-200GI
Categories OEM Parts(O-R)
Manufacturer Omega Engineering
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PXM309-200GI CAD Model

Description

The PXM309-200GI is a pressure transducer manufactured by Omega Engineering. It is designed to accurately measure pressure in various industrial and laboratory applications. This transducer is known for its robust construction, high accuracy, and stability, making it suitable for demanding environments.

Applications

  • Hydraulic systems: Monitoring pressure in hydraulic circuits and machinery.
  • Pneumatic systems: Measuring pressure in pneumatic actuators, valves, and pipelines.
  • Process control: Controlling pressure in chemical, pharmaceutical, and food processing plants.
  • HVAC systems: Monitoring pressure in heating, ventilation, and air conditioning systems.
  • Laboratory testing: Measuring pressure in research and development applications.

Features

  • Stainless steel construction: Provides corrosion resistance and durability.
  • High accuracy: Offers precise pressure measurements with low error.
  • Wide operating temperature range: Functions reliably in various temperature conditions.
  • Compact size: Allows for easy installation in confined spaces.
  • Various pressure ranges: Available in different pressure ranges to suit specific applications.
  • Analog output: Provides an analog voltage or current output proportional to the measured pressure.
  • IP65/IP67 protection: Offers protection against dust and water ingress (depending on the specific model).

Benefits

  • Accurate pressure measurement: Enables precise control and monitoring of pressure-dependent processes.
  • Reliable performance: Ensures consistent and dependable operation in harsh environments.
  • Long lifespan: Reduces maintenance costs and downtime.
  • Easy installation: Simplifies system integration and reduces installation time.
  • Versatile applications: Suitable for a wide range of industrial and laboratory applications.

Additional Details

The PXM309-200GI has a pressure range of 0-200 PSI (pounds per square inch), gauge pressure (relative to atmospheric pressure). The output signal is typically 4-20 mA or 0-10 VDC, depending on the specific configuration. The excitation voltage required is usually 10-30 VDC. The accuracy is typically ±0.25% of full scale. The operating temperature range is typically -40 to 85°C (-40 to 185°F). The process connection is often a 1/4" NPT male thread. Consult the official Omega Engineering datasheet for detailed specifications, dimensions, wiring diagrams, and application notes related to the PXM309-200GI pressure transducer. The datasheet will provide information on linearity, hysteresis, repeatability, and other performance characteristics. Always refer to the official documentation for complete and accurate information.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess