EN
  • EN
  • DE
  • IT

NCP1230P100G

Part No NCP1230P100G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Low-Standby Power High Performance PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12.6V
Supply Voltage 7.7 V ~ 18 V
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-DIP (0.300", 7.62mm), 7 Leads
Manufacturer Package 7-PDIP
Mounting Style Through Hole
Win Source Part Number 1230010-NCP1230P100G
Manufacturer Homepage www.onsemi.com
Family Name NCP1230
Introduction Date April 07, 2004
ECCN EAR99
Country of Origin China, Indonesia, Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1230P100G CAD Model

Description

ON Semiconductor NCP1230P100G Product Overview

The NCP1230P100G from ON Semiconductor is a versatile and efficient fixed-frequency current-mode controller designed for high-performance off-line converters. This component is a part of ON Semiconductor's extensive range of power management devices, and it integrates a host of features to deliver a compact, robust power solution for a wide array of applications.

Key Features

  • Current-Mode Operation: Provides fast transient response and cycle-by-cycle current limiting.
  • Adjustable Switching Frequency: The device operates at a 100 kHz frequency, which can be externally adjusted to suit various application needs.
  • High-Voltage Startup: An integrated high-voltage startup circuit ensures the rapid and efficient initiation of operations.
  • Skip-Cycle Capability: Enhances performance under light-load conditions, leading to energy savings and reduced standby power consumption.
  • Dynamic Self-Supply: Eliminates the need for an auxiliary winding or external bias, simplifying the power supply design.
  • Auto-Recovery Overvoltage Protection: Protects the device and the system in case of an overvoltage condition.
  • Frequency Jittering: Reduces EMI emissions and simplifies EMI filtering requirements.
  • Short-Circuit Protection: Provides robust safety measures against output short circuits.

Applications

The NCP1230P100G is ideal for a variety of applications where efficient power conversion is required. It is commonly used in:

  • AC-DC Adapters for Notebooks
  • Offline Battery Chargers
  • Auxiliary Power Supplies
  • Standby and Main Power Supplies for TVs and Monitors

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP1230P100G is no exception. The device is designed to meet the stringent requirements of industrial standards, ensuring reliability and performance in even the most demanding conditions.

Conclusion

With its comprehensive set of features and ON Semiconductor's reputation for quality, the NCP1230P100G is a smart choice for designers looking to create efficient, reliable power supply circuits. Whether for consumer electronics, industrial applications, or innovative power solutions, this controller offers a powerful combination of efficiency, flexibility, and protection.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.4602
Fairchild/ON Semiconductor
IC OFFLINE SWITCH SOT26
Lowest to $2.7464
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
Sanken
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.7529
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7SOIC
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH PMIC 8DIP
Lowest to $13.4250
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8SOIC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.7969
Infineon Technologies
IC OFFLINE SWITCH
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223
Lowest to $5.6478

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess