EN
  • EN
  • DE

NCP1239VDR2G

Part No NCP1239VDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Low-Standby High Performance PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Topology Forward
Voltage - Start Up 16.4V
Supply Voltage 11.2 V ~ 36 V
Duty Cycle 80%
Frequency - Switching Up to 250kHz
Fault Protection Current Limiting, Over Load
Control Features Frequency Control, Sync
Operating Temperature Range 0°C ~ 150°C (TJ)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1230019-NCP1239VDR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1239
Introduction Date January 05, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCP1239VDR2G CAD Model

Description

ON Semiconductor NCP1239VDR2G Product Overview

The NCP1239VDR2G is a high-performance, fixed-frequency current-mode controller designed by ON Semiconductor for high-efficiency AC-DC power supplies. This integrated circuit is particularly suitable for use in applications such as off-line battery chargers, adapters, and various types of consumer and industrial power supplies that require a robust and efficient solution.

With its advanced features, the NCP1239VDR2G helps in reducing the complexity and cost of the power supply design by eliminating the need for additional external components. One of the key features of this product is its built-in high-voltage startup circuit, which ensures a rapid and reliable start-up directly from the high-voltage rail, saving both space and additional component costs.

The controller also incorporates an adjustable brown-out feature that protects the power supply during conditions of low input voltage, ensuring stable operation and preventing damage to the system. Furthermore, ON Semiconductor's proprietary valley lockout feature minimizes power loss by optimizing the switching frequency during light load conditions, thus improving the overall efficiency of the power supply.

The NCP1239VDR2G is also designed with safety in mind. It includes several protection features such as Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Overpower Compensation, which safeguard the power supply and the end application against various fault conditions. The Frequency Foldback and Soft-Skip modes reduce audible noise and electromagnetic interference, enhancing the performance of the end product.

Encased in a compact and environmentally-friendly 7-pin DPAK package, the NCP1239VDR2G is not only space-saving but also aligns with green standards, making it a suitable choice for eco-conscious applications. With its combination of features, the NCP1239VDR2G from ON Semiconductor stands out as a versatile and reliable solution for designers looking to enhance the efficiency, reliability, and cost-effectiveness of their power supply designs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheets and support documentation provided by ON Semiconductor.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess