EN
  • EN
  • DE

NCP1244BD100R2G

Part No NCP1244BD100R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 100kHz 7-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 12 V
Voltage - Supply (Vcc/Vdd) 8.9V ~ 28V
Duty Cycle 80%
Frequency - Switching 100kHz
Fault Protection Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Case / Package 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting Surface Mount
Base Product Number NCP1244
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317259-NCP1244BD100R2G
Ultra Librarian 3D Model Ultra Librarian NCP1244BD100R2G CAD Model

Description

The NCP1244BD100R2G is a cutting-edge PWM controller from ON Semiconductor, renowned for its high performance and energy efficiency in switch mode power supplies (SMPS). This component is particularly designed for AC-DC converters and off-line applications, offering a versatile solution for a range of electronic devices.

Key Features

  • Fixed-Frequency Operation: The NCP1244BD100R2G operates at a 100 kHz fixed frequency, providing a stable switching frequency for noise-sensitive applications.
  • High-Voltage Startup: Equipped with a high-voltage startup circuit, this controller ensures a quick and efficient power-up sequence directly from the rectified mains.
  • Frequency Foldback: To enhance efficiency during light-load conditions, the NCP1244BD100R2G features frequency foldback, which helps to minimize standby power consumption.
  • Adjustable Overcurrent Protection: The built-in overcurrent protection can be easily adjusted to suit various application needs, safeguarding the power supply and the load against excessive currents.
  • Auto-Recovery Fault Mode: In the event of an overvoltage, overload, or short circuit, the controller enters an auto-recovery fault mode, which helps to prevent damage and ensures reliable operation.

Applications

The NCP1244BD100R2G is ideal for a variety of applications that require efficient and reliable power conversion. It is commonly used in:

  • AC-DC adapters for personal electronics
  • Standby and auxiliary power supplies
  • LED lighting drivers
  • Flat-panel television and monitor power supplies
  • Green-mode power supplies

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NCP1244BD100R2G complies with RoHS (Restriction of Hazardous Substances) and is free of lead, mercury, cadmium, and other materials that pose environmental and health risks. This commitment ensures that the product is suitable for use in a wide range of consumer electronics without compromising on safety and sustainability.

You May Also Be Interested in

Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $1.4676
Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $4.6568
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Richtek USA Inc.
SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess