EN
  • EN
  • DE

NCP1251BSN65T1G

Part No NCP1251BSN65T1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR OCP AUTO OVP 6-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 18V
Supply Voltage - Operating 8.8 V to 28 V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Over Power, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 125°C (TJ)
Case / Package 6-TSOP
Mounting Surface Mount
Win Source Part Number 024923-NCP1251BSN65T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1251BSN65T1G CAD Model

Description

The NCP1251BSN65T1G is a sophisticated PWM controller designed by ON Semiconductor, a leading provider in the semiconductor industry. This product is specifically tailored for high-performance power conversion applications and is known for its exceptional efficiency and reliability. It is an integral component in the design of modern switched-mode power supplies (SMPS).

Key Features

  • Adjustable Switching Frequency: The device offers an adjustable frequency range, allowing designers to choose the optimal frequency for their application, balancing efficiency and component size.
  • Current-Mode Operation: With current-mode control, the NCP1251BSN65T1G provides excellent output load regulation and a fast transient response, which is essential for maintaining stable voltages under varying load conditions.
  • Auto-Recovery Overcurrent Protection (OCP): This built-in protection feature helps to safeguard the power supply and the end application from damage due to overcurrent conditions.
  • Frequency Foldback: To enhance efficiency at lighter loads, the NCP1251BSN65T1G reduces its switching frequency, which also aids in meeting various energy-saving standards.
  • Brown-Out Protection: The device detects when the input voltage falls below a certain threshold and prevents the power supply from operating under potentially damaging low-voltage conditions.
  • High-Voltage Startup: This feature allows the controller to be directly powered from the high-voltage line, which simplifies the design and reduces the number of external components required.

Applications

The NCP1251BSN65T1G is versatile and can be used in a variety of applications, including but not limited to:

  • AC-DC Adapters for Laptops and Personal Computers
  • Power Supplies for Printers and Other Office Equipment
  • Industrial Power Units
  • LED Lighting Drivers
  • Consumer Electronics

Package and Compliance

The NCP1251BSN65T1G is offered in a compact 7-pin TSOP package, which is designed for optimal thermal performance and space-saving on the PCB. It is also compliant with RoHS and Green standards, reflecting ON Semiconductor's commitment to environmental sustainability.

With its robust feature set and flexible design options, the NCP1251BSN65T1G from ON Semiconductor stands out as a top choice for engineers seeking to create efficient and durable power supply solutions.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5347 $50.7965
230+ $0.4387 $100.9010
355+ $0.4250 $150.8750
490+ $0.4113 $201.5370
630+ $0.3976 $250.4880
845+ $0.3565 $301.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess