EN
  • EN
  • DE
  • IT

NCP1251CSN65T1G

Part No NCP1251CSN65T1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description NCP1251 OVP AUTOREC 65KHZ / Current-Mode PWM Controller for Off-line Power Supplies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 18V
Voltage - Supply (Vcc/Vdd) 8.8V ~ 28V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Over Power, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Mounting Style SMD
Part Number Series NCP1251
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805495-NCP1251CSN65T1G
Ultra Librarian 3D Model Ultra Librarian NCP1251CSN65T1G CAD Model

Description

ON Semiconductor NCP1251CSN65T1G Product Overview

The NCP1251CSN65T1G from ON Semiconductor is a versatile and efficient PWM controller designed for use in low-power AC/DC adapters, off-line battery chargers, and auxiliary/supplementary power supplies. This advanced controller integrates a host of features to ensure high performance and reliability in a variety of applications.

Key Features

  • High-Efficiency Operation: The NCP1251CSN65T1G is engineered to achieve high efficiency, which is crucial for energy-saving applications and compliance with energy efficiency standards.
  • Adjustable Switching Frequency: It offers an adjustable switching frequency up to 65 kHz, allowing designers to optimize the performance of their power supply designs.
  • Current-Mode Control: With its current-mode control scheme, the device provides excellent line and load regulation, as well as a fast transient response.
  • Auto-Recovery Overcurrent Protection: The built-in overcurrent protection feature ensures that the device automatically recovers after an overcurrent event, enhancing the safety and longevity of the power supply.
  • Brown-Out Protection: The controller includes brown-out protection, which guards against power dips and surges, ensuring stable operation under varying input voltage conditions.
  • Frequency Foldback: To further improve efficiency and prevent audible noise, the device features frequency foldback under light load conditions.
  • Low Standby Power: The NCP1251CSN65T1G is designed to consume minimal power in standby mode, which is essential for meeting standby power regulations.

Applications

The NCP1251CSN65T1G is suitable for a wide range of applications, including but not limited to:

  • AC/DC adapters for personal electronics
  • Off-line battery chargers for portable devices
  • Standby and auxiliary power supplies for home appliances
  • LED lighting drivers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP1251CSN65T1G is no exception. It is manufactured using industry-leading processes and is subject to rigorous testing to ensure it meets the high standards expected from ON Semiconductor products.

With its combination of efficiency, flexibility, and protective features, the NCP1251CSN65T1G is an excellent choice for designers looking to create compact and reliable power solutions.

You May Also Be Interested in

Infineon Technologies
Converter Offline Flyback Topology 100kHz PG-DIP-8
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1631
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 200kHz SMD-8B
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.2491
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Microsemi Corporation
IC OFFLINE SWITCH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3211 $56.1925
430+ $0.2634 $113.2620
660+ $0.2552 $168.4320
910+ $0.2470 $224.7700
1,175+ $0.2388 $280.5900
1,570+ $0.2140 $335.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,845 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess