EN
  • EN
  • DE

NCP1336BDR2G

Part No NCP1336BDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features Converter Offline Flyback Topology - 14-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 9V ~ 28V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width), 13 Leads
Case / Package 14-SOIC
Family Name NCP1336
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP1336BDR2GOSTR, NCP1336BDR2G-ND, NCP1336BDR2GOSCT, NCP1336BDR2GOSDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928796-NCP1336BDR2G
Ultra Librarian 3D Model Ultra Librarian NCP1336BDR2G CAD Model

Description

ON Semiconductor NCP1336BDR2G Product Overview

The NCP1336BDR2G is a cutting-edge PWM controller from ON Semiconductor, designed to deliver high efficiency and performance for power supply applications. This product is particularly well-suited for low standby power adapters, open-frame SMPS (Switched-Mode Power Supplies), and LCD monitors, among other applications. With its advanced features and compact design, the NCP1336BDR2G stands out as a reliable and efficient solution for modern electronic devices.

Key Features

  • High-Efficiency PWM Control: The NCP1336BDR2G uses a fixed-frequency current-mode architecture to provide a stable and efficient power supply, minimizing power loss and improving overall system efficiency.
  • Frequency Foldback: To enhance efficiency at light loads, the controller incorporates frequency foldback, reducing switching losses and ensuring optimal performance across different load conditions.
  • Dynamic Self-Supply (DSS): This feature eliminates the need for an auxiliary winding or external bias, simplifying the power supply design and reducing component count.
  • Adjustable Overcurrent Protection: The device offers built-in overcurrent protection with an adjustable setpoint, providing added safety and reliability for the power supply and the end application.
  • Auto-Recovery Overvoltage Protection: The NCP1336BDR2G incorporates overvoltage protection with an auto-recovery feature, ensuring the power supply returns to normal operation after transient conditions are resolved.
  • Internal Ramp Compensation: To ensure stability in various operating conditions, the controller includes internal ramp compensation.
  • Soft-Start: The soft-start feature minimizes stress on the power supply during startup by gradually ramping up the output voltage.

Applications

The versatility of the NCP1336BDR2G makes it suitable for a wide range of applications, including:

  • AC-DC Adapters
  • Open-frame SMPS
  • Offline Battery Chargers
  • LCD Monitors and TVs
  • Standby and Auxiliary Power Supplies

Package and Availability

The NCP1336BDR2G is offered in a compact SOIC-7 package, making it ideal for space-constrained applications. Its compact size does not compromise its robustness or functionality, ensuring that it meets the stringent requirements of modern electronic systems. This product is available through ON Semiconductor's extensive distribution network, providing reliable supply and support for manufacturers and designers.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
Infineon Technologies
IC OFFLINE SW HALF-BRDG 16DSO / Converter Offline Half-Bridge Topology 100kHz ~ 600kHz PG-DSO-16
Lowest to $6.7503
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4751 $52.2610
260+ $0.3898 $101.3480
400+ $0.3776 $151.0400
550+ $0.3655 $201.0250
710+ $0.3533 $250.8430
950+ $0.3167 $300.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,010 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess