EN
  • EN
  • DE

DSPIC30F4011-20E/ML

Part No DSPIC30F4011-20E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 44QFN / MCU 16-bit dsPIC RISC 48KB Flash 3.3V/5V Automotive 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 30F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 30
Program Memory Size 48KB (16K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Supply Voltage 2.5 V ~ 5.5 V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 773454-DSPIC30F4011-20E/ML
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC30F4011
Introduction Date July 28, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC30F4011-20E/ML CAD Model

Description

dSPIC30F4011-20E/ML Microcontroller

The dSPIC30F4011-20E/ML is a high-performance digital signal controller (DSC) from Microchip Technology, designed to offer an optimal solution for demanding applications that require a perfect blend of digital signal processing (DSP) and microcontroller (MCU) capabilities. This DSC is part of Microchip's renowned dsPIC30F family, known for its robust architecture, rich set of features, and ease of use.

Key Features

  • Core Performance: The dSPIC30F4011-20E/ML boasts a 16-bit modified Harvard architecture that allows it to execute DSP algorithms efficiently, making it suitable for applications such as motor control, power conversion, and sensors processing.
  • Operating Speed: With a maximum operating speed of 20 MIPS (Million Instructions Per Second) at 5V, this DSC ensures swift processing and response times.
  • Program Memory: It comes with 48 Kbytes of enhanced Flash memory, providing ample space for complex applications and the flexibility for future firmware updates.
  • Data RAM: The device includes 2 Kbytes of data RAM, allowing for efficient data manipulation and buffering.
  • I/O Pins: The device features 30 programmable I/O pins, which can be configured for various peripheral functions, providing versatility in interfacing with external components.
  • ADC: It is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, enabling precise analog signal acquisition.
  • Timers: Multiple 16-bit and 32-bit timers are available, which can be used for precise event timing, pulse generation, and PWM (Pulse Width Modulation) outputs.
  • Communication Interfaces: The dSPIC30F4011-20E/ML supports a variety of serial communication interfaces, including UART, SPI, and I2C, facilitating easy data exchange with other devices.

Package and Temperature Range

This particular model, dSPIC30F4011-20E/ML, is available in a 44-pin QFN (Quad Flat No-lead) package, which is suitable for space-constrained applications. It operates within the industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The dSPIC30F4011-20E/ML is ideal for various applications, including advanced motor control, power supply and conversion systems, embedded control, and industrial automation. Its integration of DSP and MCU capabilities in a single chip makes it a cost-effective and powerful solution for complex control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9331 $50.7993
8+ $13.8939 $111.1512
12+ $13.4597 $161.5164
16+ $13.0255 $208.4080
20+ $12.5913 $251.8260
27+ $11.2888 $304.7976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 365 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess