EN
  • EN
  • DE

NCP1361BABAYSNT1G

Part No NCP1361BABAYSNT1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features Converter Offline Flyback Topology - 6-TSOP
Manufacturer ON Semiconductor
Package Reel - TR
Supply Voltage 6.5V ~ 28V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package 6-TSOP
Family Name NCP1361
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886886-NCP1361BABAYSNT1G
Ultra Librarian 3D Model Ultra Librarian NCP1361BABAYSNT1G CAD Model

Description

ON Semiconductor NCP1361BABAYSNT1G Product Overview

The NCP1361BABAYSNT1G from ON Semiconductor is a cutting-edge PWM controller designed for high-performance power supply applications. This device integrates a wealth of features that make it ideal for switch mode power supplies (SMPS), particularly in applications where efficiency and reliability are of paramount importance. With its advanced technology, the NCP1361BABAYSNT1G is suitable for a wide range of products, including consumer electronics, computer peripherals, and industrial equipment.

Key Features

  • Frequency Foldback: The NCP1361BABAYSNT1G boasts a frequency foldback capability that helps to maintain high efficiency at light loads. This feature reduces the switching frequency under low-load conditions, thereby minimizing switching losses and enhancing overall energy savings.
  • Adjustable Overcurrent Protection: Safety is a top priority, and this device includes an adjustable overcurrent protection mechanism. This feature helps to prevent damage to the power supply and the end application in the event of an overcurrent situation.
  • Dynamic Self-Supply: The controller eliminates the need for an auxiliary winding by using a dynamic self-supply (DSS). This innovative design simplifies the power supply architecture and can help reduce overall system cost.
  • Brown-Out Detection: To ensure stable operation under varying input voltage conditions, the NCP1361BABAYSNT1G incorporates brown-out detection. This feature ensures that the power supply remains operational even when input voltages drop below a safe threshold.
  • High-Voltage Startup: The high-voltage startup circuitry enables the controller to start up directly from the high-voltage rail, enhancing the power supply's robustness and reducing the need for additional components.

Applications

The versatility of the NCP1361BABAYSNT1G makes it a perfect fit for a variety of applications, including:

  • AC-DC Adapters for Laptops and Desktops
  • Offline Battery Chargers
  • LED Lighting Drivers
  • Standby and Auxiliary Power Supplies
  • Telecom and Networking Power Supplies

In conclusion, the NCP1361BABAYSNT1G from ON Semiconductor offers a robust solution for designers seeking to create efficient and reliable power supplies. Its array of features, including frequency foldback, brown-out detection, and dynamic self-supply, ensures that it can meet the demands of a wide range of power applications.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5885 $58.8500
240+ $0.4829 $115.8960
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3924 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess