EN
  • EN
  • DE

NCP1366AABAYDR2G

Part No NCP1366AABAYDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7SOIC / Converter Offline Flyback Topology 7-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Package Tape & Reel (TR)
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 18 V
Supply Voltage - Operating 6.5V ~ 28V
Power (Watts) 20 W
Fault Protection Current Limiting, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package 7-SOIC
Mounting SMD (SMT)
Base Product Number NCP1366
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NCP1366AABAYDR2G-OS,ONSONSNCP1366AABAYDR2G
Standard Package 2,500
Win Source Part Number 981111-NCP1366AABAYDR2G
Ultra Librarian 3D Model Ultra Librarian NCP1366AABAYDR2G CAD Model

Description

The NCP1366AABAYDR2G is a state-of-the-art PWM controller integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is specifically engineered for high-performance power supply applications that require a compact and efficient solution. The NCP1366AABAYDR2G combines a host of features that make it ideal for AC-DC adapters, off-line battery chargers, and a wide range of power conversion applications.

Key Features:

  • Frequency Foldback: The device includes a frequency foldback feature that helps to maintain high efficiency at low power levels, reducing standby power consumption and enhancing energy savings.
  • Current-Mode Operation: This controller operates in current mode, which allows for fast response to load changes, excellent loop stability, and simplified circuit design.
  • Adjustable Overpower Compensation: It offers the flexibility to adjust overpower compensation, ensuring reliable operation and protection under various load conditions.
  • Dynamic Self-Supply: The built-in dynamic self-supply eliminates the need for an auxiliary winding, further simplifying the power supply design.
  • High-Voltage Startup: The device features a high-voltage startup circuit, which allows the power supply to start up efficiently even under high input voltage conditions.
  • GreenPoint® Technology: Incorporating ON Semiconductor's GreenPoint® technology, the NCP1366AABAYDR2G is designed to meet the most stringent energy-saving standards, making it an environmentally friendly choice for power supply solutions.

Applications:

  • AC-DC Adapters for Notebooks, Printers, and Other Portable Devices
  • Off-Line Battery Chargers
  • Consumer Electronics Power Supplies
  • Standby and Auxiliary Power Supplies

The NCP1366AABAYDR2G is available in a compact and RoHS-compliant SOIC-7 package, which is suitable for automated assembly processes and space-constrained applications. Its robust design and advanced features ensure that it delivers both performance and reliability, making it an excellent choice for designers looking to create efficient and cost-effective power supply systems.

You May Also Be Interested in

STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $1.5632
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $1.1653
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1698 $52.0752
57+ $1.7803 $101.4771
87+ $1.7247 $150.0489
120+ $1.6691 $200.2920
155+ $1.6134 $250.0770
208+ $1.4465 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess