EN
  • EN
  • DE

NCP1399AHDR2G

Part No NCP1399AHDR2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW HALF-BRDG 16SOIC / Converter Offline Half-Bridge Topology 20kHz ~ 750kHz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr onsemi
Series NCP1399
Package Tape & Reel (TR)
Output Isolation Isolated
Internal Switch(s) No
Topology Half-Bridge
Voltage - Start Up 15.8 V
Supply Voltage - Operating 9.5V ~ 20V
Duty Cycle 50%
Frequency - Switching 20kHz ~ 750kHz
Fault Protection Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 16-SOIC (0.154", 3.90mm Width), 14 Leads
Supplier Device Package 16-SOIC
Mounting SMD (SMT)
Base Product Number NCP1399
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2832-NCP1399AHDR2GTR
Standard Package 2,500
Win Source Part Number 1110313-NCP1399AHDR2G
Ultra Librarian 3D Model Ultra Librarian NCP1399AHDR2G CAD Model

Description

The ON Semiconductor NCP1399AHDR2G is a cutting-edge high-performance PWM controller designed for AC-DC power supply applications. This versatile component is engineered to deliver efficient power conversion for a wide range of consumer electronics, computing, and telecommunication devices. Its robust design is tailored to meet the high demands of modern power supplies, ensuring reliability and performance.

Key Features

  • High-Efficiency Operation: The NCP1399AHDR2G utilizes advanced high-voltage technology to achieve minimal power loss and high efficiency, making it ideal for energy-sensitive applications.
  • Adjustable Switching Frequency: With an adjustable switching frequency up to 500 kHz, this PWM controller allows for flexibility in design, enabling optimization of the power supply for specific performance requirements.
  • Integrated Protections: It includes a comprehensive suite of protections such as overcurrent, overvoltage, and overtemperature to ensure the safety and longevity of the power supply and the end application.
  • Soft-Start Function: The soft-start function minimizes inrush current during startup, contributing to the stability of the power supply and reducing stress on the components.
  • Frequency Jittering: Frequency jittering reduces EMI emissions, simplifying compliance with regulatory standards and minimizing interference with other electronic devices.

Applications

The NCP1399AHDR2G is suitable for a variety of applications, including:

  • Flat-panel televisions and monitors
  • Desktop and laptop computers
  • Networking power supplies
  • Adapter and charger units

Technical Specifications

With a wide operating range and a compact surface-mount package, the NCP1399AHDR2G is designed for ease of integration into various circuit designs. It operates over a wide voltage range and is available in a RoHS-compliant package, adhering to environmental standards.

Conclusion

The ON Semiconductor NCP1399AHDR2G PWM controller is a highly reliable and efficient solution for modern power supply designs. Its combination of performance, flexibility, and protection features makes it a top choice for engineers looking to optimize their power conversion systems.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0385 $50.9625
60+ $1.6726 $100.3560
93+ $1.6203 $150.6879
128+ $1.5681 $200.7168
165+ $1.5158 $250.1070
221+ $1.3590 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,290 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess