EN
  • EN
  • DE

NCP1400ASN27T1G

Part No NCP1400ASN27T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 2.7V 0.1A 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 2.7V
Nominal Output Voltage (Min/Fixed) 2.7V
Output Current 100mA (Switch)
Frequency - Switching 180kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 059959-NCP1400ASN27T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1400ASN27T1G CAD Model

Description

ON Semiconductor NCP1400ASN27T1G DC-DC Converter

The NCP1400ASN27T1G is a high-performance, step-up DC-DC converter designed and manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This device is specifically engineered to provide a stable and efficient power conversion for battery-powered and low-power applications where space is at a premium and efficiency is critical.

Key Features

        
  • Output Voltage: The NCP1400ASN27T1G is designed to deliver a fixed output voltage of 2.7V, which is ideal for powering devices that require a specific voltage for optimal operation.
  •     
  • High Efficiency: With its integrated synchronous rectifier, this DC-DC converter achieves high efficiency, which is crucial for extending battery life in portable devices.
  •     
  • Low Ripple Voltage: The device provides a low output ripple voltage, ensuring a clean and stable power supply to sensitive electronic components.
  •     
  • Startup Voltage: It has a low startup voltage of just 0.8V, making it suitable for use with low-voltage power sources.
  •     
  • Current Consumption: The NCP1400ASN27T1G boasts a quiescent current of only 7 µA, contributing to its overall power efficiency.
  •     
  • Package: Offered in a compact TSOP-5 package, this converter is designed for space-constrained applications.

Applications

The NCP1400ASN27T1G is versatile and can be used in a variety of applications, including:

        
  • Portable devices such as MP3 players, cameras, and handheld gaming consoles
  •     
  • Wireless communication devices like Bluetooth headsets and RF transceivers
  •     
  • Medical devices that require a stable and efficient power supply
  •     
  • Low-power sensors and monitoring systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP1400ASN27T1G is no exception. It is built to meet the high standards of reliability and performance that customers have come to expect from ON Semiconductor products. Whether you're developing a new portable device or upgrading an existing system, the NCP1400ASN27T1G is an excellent choice for your step-up DC-DC conversion needs.

With its combination of efficiency, low power consumption, and small footprint, the NCP1400ASN27T1G from ON Semiconductor is an ideal solution for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5334 $58.6740
265+ $0.4377 $115.9905
410+ $0.4240 $173.8400
565+ $0.4104 $231.8760
730+ $0.3966 $289.5180
975+ $0.3557 $346.8075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess