EN
  • EN
  • DE

NCP1411DMR2G

Part No NCP1411DMR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Sync-Rect PFM Step-Up DC-DC Converter with Low-Battery Detector and Ring-Killer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1V
Voltage Input MAX 5.5V
Output Voltage 1.5V
Output Voltage MAX 5.5V
Output Current 1A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package Micro8
Win Source Part Number 1230054-NCP1411DMR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1411
Introduction Date December 03, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCP1411DMR2G CAD Model

Description

ON Semiconductor NCP1411DMR2G: High-Efficiency DC-DC Converter

The ON Semiconductor NCP1411DMR2G is a versatile and efficient DC-DC converter that is designed to meet the needs of a wide range of applications. This step-up, fixed-frequency, pulse-width modulation (PWM) DC-DC converter integrates a 0.65 A switch, and is capable of delivering a stable and efficient power supply.

Key Features

  • High Efficiency: The NCP1411DMR2G boasts high conversion efficiency, which is critical for battery-operated devices, as it extends battery life and reduces heat generation.
  • Integrated 0.65 A Switch: The device includes an integrated switch, which can handle up to 0.65 A of current, making it suitable for a variety of low-power applications.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific requirements of your application, providing a versatile solution for different voltage needs.
  • Fixed-Frequency Operation: Operating at a fixed frequency, the NCP1411DMR2G provides predictable performance and simplifies the design of the noise-filtering components.
  • True-Cutoff Function: A unique true-cutoff function ensures minimal current consumption when the device is in shutdown mode, further conserving battery life.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing its reliability and longevity.

Applications

The NCP1411DMR2G is ideal for portable devices where efficient power conversion is essential. It is commonly used in:

  • Portable Media Players
  • Handheld Devices
  • GPS Units
  • Digital Cameras
  • Wireless Headsets and Earbuds

Product Specifications

This DC-DC converter comes in a compact Micro-8 package, making it suitable for space-constrained applications. It operates over a wide voltage range and has a quiescent current of just 11 µA, further contributing to its energy efficiency. The NCP1411DMR2G is also RoHS compliant, adhering to environmental standards and regulations.

Conclusion

The ON Semiconductor NCP1411DMR2G is a high-performance solution for anyone looking to incorporate an efficient and reliable DC-DC converter into their electronic designs. Its combination of high efficiency, integrated features, and versatile application makes it a top choice for engineers and designers alike.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess