EN
  • EN
  • DE

NCP1500DMR2

Part No NCP1500DMR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG SGL BUCK/LINEAR 8MICRO
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 1
Frequency - Switching 270kHz to 639kHz
Voltage/Current - Output 1 1V, 1.3V, 1.5V, 1.8V, -
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 2.7 V to 5.4 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 098492-NCP1500DMR2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NCP1500DMR2 CAD Model

Description

The ON Semiconductor NCP1500DMR2 is a highly efficient, space-saving power management integrated circuit (IC) designed to meet the rigorous demands of today's compact and power-conscious electronic devices. This advanced step-down DC-DC converter is ideal for portable applications due to its low quiescent current and high efficiency across a wide range of load conditions.

Key Features

  • High Efficiency: The NCP1500DMR2 offers an excellent efficiency profile, which is crucial for battery-operated devices, ensuring prolonged battery life and reduced heat generation.
  • Adjustable Output Voltage: This versatile IC supports an adjustable output voltage feature, allowing designers to tailor the voltage supply to the specific needs of their application.
  • Low Quiescent Current: With its low quiescent current, the device conserves power when in standby mode, making it an excellent choice for energy-sensitive designs.
  • Compact Size: The NCP1500DMR2 comes in a small package, making it perfect for space-constrained applications such as smartphones, wearables, and IoT devices.
  • Thermal Shutdown Protection: The IC includes a built-in thermal shutdown feature that safeguards the device and its surrounding components from overheating and potential damage.

Applications

The NCP1500DMR2 is well-suited for a variety of applications, particularly where power efficiency and space are at a premium. Common use cases include:

  • Portable and handheld devices
  • Wireless communication equipment
  • Personal digital assistants (PDAs)
  • GPS devices
  • Digital cameras

Technical Specifications

The device operates with an input voltage range that supports common battery technologies, and its output can be adjusted to meet the requirements of the specific circuitry it powers. Additionally, it features a high switching frequency, which allows the use of smaller external components, thereby reducing the overall footprint on the PCB.

ON Semiconductor's commitment to quality and performance ensures that the NCP1500DMR2 is a reliable choice for designers looking to optimize their power management solutions. With its combination of features, the NCP1500DMR2 stands out as a versatile and efficient component for modern electronic devices.

You May Also Be Interested in

Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Texas Instruments
IC REG DL BUCK/LINEAR SYNC 9USMD
Lowest to $1.4718
Analog Devices Inc.
LTC3633A-2/LTC3633A-3 - Dual Channel 3A, 20V Monolithic Synchronous Step-Down Regulator
Lowest to $16.2524
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Lowest to $1.8067
Texas Instruments
DC DC CONVERTER 15V 5A / Non-Isolated PoL Module DC DC Converter 1 Output 15V 5A 18V - 36V Input
Need more? Email Us
Infineon Technologies
IFX POL / Buck Switching Regulator IC Positive Adjustable 1 Output 30A 29-PowerVQFN
Lowest to $12.2727
Analog Devices Inc.
EVAL BOARD FOR LT8619 / LT8619 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Lowest to $112.3429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4254 $64.1430
100+ $1.1696 $116.9600
155+ $1.1331 $175.6305
215+ $1.0966 $235.7690
275+ $1.0600 $291.5000
365+ $0.9503 $346.8595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess