EN
  • EN
  • DE

NCP1575

Part No NCP1575
Manufacturer ON Semiconductor
Description Low Voltage Synchronous Buck Controller with Adjustable Switching Frequency
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1230073-NCP1575
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1575 CAD Model

Description

ON Semiconductor NCP1575: Voltage Mode PWM Controller

The ON Semiconductor NCP1575 is a voltage mode pulse width modulation (PWM) controller designed for a wide range of power supply applications. This high-performance integrated circuit (IC) is tailored to facilitate the development of efficient and compact DC-DC converters. The NCP1575 offers a robust feature set that makes it particularly suitable for synchronous and non-synchronous buck converters, which are commonly used in computing, networking, and telecommunications equipment.

Key Features

  • Adjustable Output Voltage: The NCP1575 allows for a flexible output voltage setting, making it adaptable to various application requirements.
  • High Switching Frequency: With a switching frequency of up to 500 kHz, the NCP1575 enables the design of power supplies with smaller passive components, resulting in a more compact overall footprint.
  • Integrated Protections: The device includes built-in overcurrent protection (OCP), under-voltage lockout (UVLO), and thermal shutdown features to ensure safe operation under abnormal conditions.
  • Soft-Start Function: The soft-start capability prevents inrush current at startup, contributing to the longevity of the power supply components and the stability of the system.
  • High-Efficiency Operation: The NCP1575 is optimized for high-efficiency power conversion, which is critical for minimizing heat generation and power loss in modern electronic systems.

Applications

  • Desktop and Notebook Computers
  • Networking and Telecommunications Equipment
  • Point-of-Load (POL) Modules
  • Graphics Cards and Gaming Consoles
  • Industrial Power Supplies

The NCP1575 from ON Semiconductor is a versatile PWM controller that combines performance, flexibility, and reliability. Its comprehensive suite of features makes it an ideal choice for designers looking to create sophisticated power management solutions. Whether it's for consumer electronics or industrial applications, the NCP1575 stands out as a reliable and efficient controller for modern DC-DC converter designs.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6094 $60.2658
17+ $7.0640 $120.0880
26+ $6.8434 $177.9284
35+ $6.6228 $231.7980
46+ $6.4022 $294.5012
61+ $5.7404 $350.1644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess