EN
  • EN
  • DE

NCP1575DR2

Part No NCP1575DR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.5 V to 20 V
Frequency - Switching 280kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 137313-NCP1575DR2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1575DR2 CAD Model

Description

ON Semiconductor NCP1575DR2: Voltage Mode PWM Controller

The NCP1575DR2 is a compact, high-performance voltage mode PWM controller designed by ON Semiconductor, tailored for a wide range of power conversion applications. This versatile component is engineered to provide efficient, reliable control for switch-mode power supplies (SMPS), including AC-DC adapters, DC-DC converters, and other power regulation systems.

Key Features

  • Adjustable Output Voltage: The NCP1575DR2 offers the flexibility to set the output voltage as per the requirements of the application, ensuring compatibility with various devices and systems.
  • High Switching Frequency: With a high switching frequency of up to 500 kHz, this PWM controller enables the use of smaller, more cost-effective external components, resulting in compact power supply designs.
  • Integrated Protections: It comes with a suite of built-in protection features, including overcurrent protection (OCP), undervoltage lockout (UVLO), and thermal shutdown, enhancing the safety and reliability of the power supply.
  • Soft-Start Function: The soft-start feature minimizes inrush current during startup, which helps to prevent stress on the power supply components and extend their operational lifespan.
  • Low Standby Power: The NCP1575DR2 is designed for low standby power consumption, making it suitable for energy-efficient applications and helping to meet various energy-saving standards.

Applications

  • Desktop and laptop power adapters
  • Telecommunication equipment
  • Networking systems power supplies
  • Industrial power modules
  • Consumer electronics

The NCP1575DR2's compact SOIC-8 package allows for a minimal footprint on the PCB, making it an ideal choice for space-constrained applications. Its robust design and comprehensive feature set ensure that it can deliver consistent performance even under challenging conditions, making it a trusted component for designers looking to create efficient and durable power supply solutions.

With ON Semiconductor's commitment to quality and performance, the NCP1575DR2 stands out as a versatile PWM controller that can cater to a broad spectrum of power management needs, driving innovation and efficiency in electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Texas Instruments
IC REG CTRLR BUCK 14TSSOP
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4262 $61.2786
7+ $16.7602 $117.3214
11+ $16.2358 $178.5938
15+ $15.7126 $235.6890
20+ $15.1883 $303.7660
26+ $13.6175 $354.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess