EN
  • EN
  • DE

NCP1587GDR2G

Part No NCP1587GDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 13.2V
Frequency - Switching 275kHz
Duty Cycle (Max) 88%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP1587
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647388-NCP1587GDR2G
Ultra Librarian 3D Model Ultra Librarian NCP1587GDR2G CAD Model

Description

ON Semiconductor NCP1587GDR2G Product Overview

The NCP1587GDR2G is a high-performance, integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This product is specifically crafted to cater to the demanding requirements of advanced power supply systems. Its primary function is to serve as a synchronous buck regulator, providing a highly efficient voltage conversion solution which is essential for modern electronic devices.

Key Features

  • High Efficiency: The NCP1587GDR2G boasts an excellent efficiency rate, which is crucial for reducing power loss and heat generation in electronic systems.
  • Adjustable Output Voltage: This component allows designers to set the output voltage according to the needs of the specific application, offering flexibility in design.
  • Integrated MOSFETs: The inclusion of built-in MOSFETs simplifies the design and reduces the external component count, leading to a more compact and reliable power supply design.
  • Thermal Protection: Safety is a priority with the NCP1587GDR2G, which includes thermal shutdown features to prevent damage from overheating.
  • Frequency Synchronization: It supports frequency synchronization to external clocks, which helps in reducing electromagnetic interference (EMI) and allows for a cleaner power supply design.

Applications

The versatility of the NCP1587GDR2G makes it suitable for a wide range of applications. It is particularly well-suited for use in:

  • Computing Systems
  • Networking and Telecommunications Equipment
  • Gaming Consoles
  • Office Electronics
  • Industrial Control Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCP1587GDR2G is no exception. It is designed to meet the stringent standards required by industrial and consumer electronics manufacturers. Reliability is assured through rigorous testing and quality control processes, ensuring that the product performs consistently over its intended lifespan.

Environmental Considerations

In line with ON Semiconductor's dedication to environmental responsibility, the NCP1587GDR2G is designed with energy efficiency in mind. The reduced power consumption not only benefits the end-user but also contributes to a lower environmental footprint. Additionally, ON Semiconductor ensures that their products comply with international environmental regulations, including RoHS and REACH.

Overall, the NCP1587GDR2G from ON Semiconductor represents a robust and reliable solution for power management in a variety of electronic applications, offering designers a blend of performance, flexibility, and environmental consideration.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24TSSOP
Lowest to $48.0224
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Analog Devices Inc.
IC REG CTRLR MULT TOP 10MSOP
Lowest to $26.1941
Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4977 $59.7240
285+ $0.4084 $116.3940
440+ $0.3957 $174.1080
605+ $0.3829 $231.6545
785+ $0.3702 $290.6070
1,045+ $0.3319 $346.8355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess