EN
  • EN
  • DE

NCP1589DMNTWG

Part No NCP1589DMNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 13.2 V
Duty Cycle (Max) 83%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good
Temperature Range - Operating 0°C to 95°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 059972-NCP1589DMNTWG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1589DMNTWG CAD Model

Description

ON Semiconductor NCP1589DMNTWG Product Overview

The NCP1589DMNTWG is a cutting-edge power management integrated circuit (PMIC) from ON Semiconductor, designed to deliver efficient, stable, and reliable power conversion in a wide range of electronic applications. This high-performance, synchronous buck converter is ideal for systems requiring a compact, efficient power solution that can handle fast dynamic load changes while maintaining a steady output voltage.

Key Features

  • High Efficiency: The NCP1589DMNTWG is optimized for high-efficiency power conversion, which helps to reduce heat generation and improve system reliability.
  • Versatile Input Voltage Range: This PMIC supports a wide input voltage range, making it suitable for various applications from consumer electronics to industrial systems.
  • Adjustable Output Voltage: Users can configure the output voltage to meet the specific requirements of their application, providing flexibility in design.
  • Integrated MOSFETs: The inclusion of high and low-side MOSFETs simplifies design and reduces external component count, leading to a more compact overall solution.
  • Overcurrent Protection: To ensure the safety and longevity of the device, the NCP1589DMNTWG features built-in overcurrent protection mechanisms.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the device from overheating, enhancing system protection.
  • Frequency Synchronization: This PMIC allows for frequency synchronization to minimize electromagnetic interference (EMI) in noise-sensitive applications.

Applications

The NCP1589DMNTWG is a versatile component that can be utilized in a myriad of applications. Its efficiency and small footprint make it an excellent choice for space-constrained applications such as portable devices, while its robust feature set ensures reliable performance in more demanding environments like networking equipment, servers, and telecommunications hardware. Additionally, it is well-suited for consumer electronics, computing devices, and industrial power systems.

Conclusion

Overall, ON Semiconductor's NCP1589DMNTWG provides a high-quality, adaptable power management solution that caters to the evolving demands of modern electronic devices. Its combination of high efficiency, flexible input and output options, and comprehensive protection features make it an ideal choice for designers looking to optimize their power systems for performance and reliability.

You May Also Be Interested in

Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5793 $57.9300
245+ $0.4754 $116.4730
380+ $0.4606 $175.0280
520+ $0.4458 $231.8160
675+ $0.4308 $290.7900
900+ $0.3862 $347.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,920 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess