EN
  • EN
  • DE

NCP1616A2DR2G

Part No NCP1616A2DR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTLR CCFF/CRM 26KHZ 9SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 9-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Mode Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM)
Frequency - Switching 26kHz
Current - Startup 12 mA
Voltage - Supply 9.5V ~ 28V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-SOP (0.154", 3.90mm Width), 9 Leads
Supplier Device Package 9-SOIC
Base Product Number NCP1616
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353862-NCP1616A2DR2G
Ultra Librarian 3D Model Ultra Librarian NCP1616A2DR2G CAD Model

Description

The NCP1616A2DR2G is a high-performance, integrated controller designed by ON Semiconductor for advanced Power Factor Correction (PFC) applications. This innovative component is engineered to meet the stringent demands of modern power supply units, ensuring efficient energy usage and compliance with global power regulations.

Key Features

  • High-Efficiency PFC Control: The NCP1616A2DR2G utilizes a Continuous Conduction Mode (CCM) PFC controller, which is ideal for systems that require efficient power factor correction across a wide range of input voltages and load conditions.
  • Adjustable Output Voltage: This controller offers flexibility with an adjustable output voltage, enabling it to cater to a variety of power supply designs and specifications.
  • Low Standby Power: Designed with energy conservation in mind, the NCP1616A2DR2G features low standby power consumption, contributing to overall system efficiency and compliance with energy-saving standards.
  • Integrated Protections: To ensure reliability and longevity, the device includes multiple protection features such as overvoltage, undervoltage, overcurrent, and overtemperature protections.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the NCP1616A2DR2G incorporates frequency modulation, thus enabling quieter operation and reduced noise in sensitive applications.

Applications

The NCP1616A2DR2G is suitable for a broad range of applications that demand high power factor and efficient energy usage. These applications include:

  • AC-DC Adapters
  • Televisions and Monitors
  • Desktop and Server Power Supplies
  • Industrial Power Systems
  • LED Lighting Systems

Technical Specifications

Parameter Value Operating Temperature -40°C to +125°C Package / Case SOIC-8 Mounting Type Surface Mount Input Voltage Up to 265 VAC

In conclusion, the NCP1616A2DR2G from ON Semiconductor is a robust and versatile PFC controller that delivers high efficiency and reliability for a wide array of electronic devices and power systems, ensuring compliance with global energy standards.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Quasi-Resonant PWM Controller
Lowest to $1.3713
Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $1.5640
Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.1367
Infineon Technologies
Power Factor Correction Controller 0.45mA 50kHz to 315kHz Automotive 8-Pin DSO T/R / IC PFC CONTROLLER CCM 8DSO
Lowest to $0.7581
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
Infineon Technologies
IC PFC CTLR CCM 8DSOP
Lowest to $1.5640
Infineon Technologies
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CCM 8DSO
Lowest to $0.2363

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2996 $52.7936
37+ $2.7074 $100.1738
58+ $2.6228 $152.1224
79+ $2.5382 $200.5178
102+ $2.4536 $250.2672
137+ $2.1998 $301.3726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess