EN
  • EN
  • DE

NCP161BFCS180T2G

Part No NCP161BFCS180T2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V 450MA 4WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-XFBGA, WLCSP
Case / Package 4-WLCSP (0.64x0.64)
Family Name NCP161
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP161BFCS180T2GOSTR, NCP161BFCS180T2G-ND, NCP161BFCS180T2GOSDKR, NCP161BFCS180T2GOSCT
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886928-NCP161BFCS180T2G
Ultra Librarian 3D Model Ultra Librarian NCP161BFCS180T2G CAD Model

Description

ON Semiconductor NCP161BFCS180T2G LDO Voltage Regulator

The ON Semiconductor NCP161BFCS180T2G is a high-performance, low-dropout (LDO) voltage regulator designed for optimal stability and efficiency in a wide range of applications. This device is part of ON Semiconductor's extensive portfolio of power management solutions, catering to the evolving needs of modern electronic systems.

Key Features

  • Output Voltage: The NCP161BFCS180T2G provides a fixed output voltage of 1.8V, suitable for powering low-voltage digital circuits and microcontrollers.
  • High Accuracy: This regulator offers excellent accuracy with a low output voltage error, ensuring reliable operation of sensitive electronic components.
  • Low Dropout: With a low dropout voltage, this LDO maintains regulation even when the input-to-output differential is minimal, making it ideal for battery-operated devices.
  • Current Capacity: It can deliver up to 150 mA of continuous output current, making it suitable for a variety of small-scale applications.
  • Thermal Performance: The device is housed in a small 1 mm x 1 mm x 0.35 mm XDFN-4 package, which aids in thermal management and space-saving on PCB designs.
  • Power Supply Rejection Ratio (PSRR): High PSRR minimizes the impact of fluctuations in the input voltage on the output, providing a stable and clean supply.
  • Protection Features: The NCP161BFCS180T2G includes built-in thermal shutdown and current limit protection to safeguard against excessive temperature and current conditions.

Applications

The versatility of the NCP161BFCS180T2G makes it an excellent choice for a range of applications, including:

  • Portable and battery-powered devices
  • Smartphones and wearable technology
  • Wireless communication systems
  • Healthcare and medical equipment
  • IoT devices and sensors

Conclusion

ON Semiconductor's NCP161BFCS180T2G LDO voltage regulator is a reliable and efficient solution for applications requiring a stable and accurate low-voltage supply. Its compact size, high accuracy, and robust protection features make it a versatile choice for designers looking to optimize their power management systems. Whether for consumer electronics, industrial applications, or innovative IoT devices, this LDO regulator ensures consistent performance and longevity for a diverse array of electronic products.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess