EN
  • EN
  • DE

TPS54526RSAR

Part No TPS54526RSAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5.5A 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.76V 1 Output 5.5A 16-VQFN Exposed Pad
Manufacturer Texas Instruments
Series D-CAP2™, Eco-Mode™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad
Case / Package 16-QFN (4x4)
Family Name TPS54526
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-30584-1, -TPS54526RSAR-NDR, 296-30584-6, -296-30584-1-ND, 296-30584-1, 296-30584-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900818-TPS54526RSAR
Ultra Librarian 3D Model Ultra Librarian TPS54526RSAR CAD Model

Description

Product Overview: TPS54526RSAR from Texas Instruments

The TPS54526RSAR is a high-performance, adaptive on-time D-CAP2 mode synchronous buck converter from the reputable Texas Instruments. Designed to provide an efficient, compact power management solution, this converter is ideal for a variety of applications, including consumer electronics, networking, and industrial systems.

Key Features:

  • Input Voltage Range: The TPS54526RSAR operates with an input voltage range of 4.5V to 18V, making it versatile for various power supply configurations.
  • Output Current: It can deliver up to 5A of continuous output current, ensuring reliable performance for high-power applications.
  • Efficiency: With its integrated low RDS(on) MOSFETs and the D-CAP2 control mode, the device provides a fast transient response, high efficiency, and requires minimal external components.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 1.2MHz, allowing designers to optimize the performance based on specific application needs.

Additional Specifications:

  • Output Voltage Accuracy: The converter maintains a tight output voltage accuracy of 1% over temperature.
  • Protection Features: It includes several protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown to ensure the safety and reliability of the end application.
  • Package: The TPS54526RSAR is offered in a small 14-pin VQFN package, which is optimal for space-constrained applications.

Applications:

The TPS54526RSAR is suitable for a broad range of applications, including:

  • Point of Load (POL) solutions for FPGAs, DSPs, and ASICs
  • Consumer electronics such as set-top boxes, TVs, and home networking
  • Industrial and automation systems

With its comprehensive set of features and protections, the TPS54526RSAR from Texas Instruments is an excellent choice for designers looking for a robust, efficient, and flexible power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0475 $51.1875
53+ $1.9179 $101.6487
81+ $1.8531 $150.1011
117+ $1.7235 $201.6495
151+ $1.6587 $250.4637
189+ $1.5939 $301.2471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,140 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess