EN
  • EN
  • DE

LT3663IMS8E-3.3#PBF

Part No LT3663IMS8E-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1.2A 8MSOP / Conv DC-DC 7.5V to 36V Step Down Single-Out 3.3V 1.2A Automotive 8-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 7.5V
Voltage Input MAX 36V
Output Voltage 3.3V
Output Current 1.2A
Frequency - Switching 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 781185-LT3663IMS8E-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3663
Introduction Date July 17, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3663IMS8E-3.3#PBF CAD Model

Description

LT3663IMS8E-3.3#PBF - Linear Technology Step-Down Regulator

The LT3663IMS8E-3.3#PBF is a high-efficiency, fixed-frequency step-down DC/DC converter designed and manufactured by Linear Technology. This robust and versatile component is ideal for a wide range of applications including industrial, automotive, and telecommunications systems. It is specifically engineered to provide a fixed 3.3V output from a higher input voltage range, making it a suitable choice for systems that require a stable and efficient power supply.

Key Features

  • Output Voltage: The device provides a 3.3V fixed output, which is crucial for powering logic levels and standard digital ICs.
  • Input Voltage Range: It operates from an input voltage range of 7.5V to 36V, accommodating a variety of power sources, including industrial busses and automotive batteries.
  • Current Output: The regulator can deliver up to 400mA of continuous output current, ensuring reliable performance for moderate load applications.
  • High Efficiency: With its internal low R<sub>DS(ON) switches, the LT3663IMS8E-3.3#PBF offers high efficiency, which is essential for reducing thermal stress and improving system reliability.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system from damage due to excessive heat.
  • Frequency: It operates at a switching frequency of 1MHz, allowing the use of small, low-cost inductors and capacitors, which minimizes the overall solution footprint.
  • Robust Packaging: Housed in an MSOP-8 package, the LT3663IMS8E-3.3#PBF is designed for compact PCB layouts and is compatible with automated assembly processes.

Applications

The LT3663IMS8E-3.3#PBF is versatile enough to be used in an array of applications, including but not limited to:

  • Automotive power systems
  • Portable and battery-powered equipment
  • Industrial control supplies
  • Point-of-load power supplies

With its built-in features such as current limiting and reverse battery protection, the LT3663IMS8E-3.3#PBF provides a reliable and secure solution for your power regulation needs. Its ease of integration and efficiency make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9192 $52.5456
42+ $2.3953 $100.6026
65+ $2.3204 $150.8260
90+ $2.2456 $202.1040
116+ $2.1707 $251.8012
155+ $1.9462 $301.6610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess