EN
  • EN
  • DE

XC6219B332MR

Part No XC6219B332MR
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description 300MA 40DB@(1KHZ) 280MV@(100MA) / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr NXP
Series XC6219
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 7V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.28V @ 100mA
Current - Output 300mA
PSRR 40dB (1kHz)
Control Features Current Limit, Enable
Protection Features Over Current, Short Circuit
Temperature Range - Operating -20°C ~ 60°C
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
Win Source Part Number 407372-XC6219B332MR
Ultra Librarian 3D Model Ultra Librarian XC6219B332MR CAD Model

Description

The XC6219B332MR is a state-of-the-art voltage regulator designed and manufactured by NXP Semiconductors, a leader in the industry known for their high-quality and reliable products. This component is part of NXP's XC6219 series, which is renowned for its efficiency and performance in a variety of applications.

Key Features

  • High Precision Voltage: The XC6219B332MR offers a highly precise output voltage, ensuring stable operation for sensitive electronic devices.
  • Low Dropout: It features a low dropout voltage, making it ideal for applications where the input voltage is very close to the output voltage, thus maximizing efficiency.
  • High Output Current: This regulator can deliver a high output current, catering to devices that require more power without compromising performance.
  • Low Power Consumption: Designed to be energy-efficient, the XC6219B332MR consumes low power, which helps in extending the battery life of portable devices.
  • Fast Transient Response: It has a fast transient response that protects against voltage spikes and dips, maintaining a stable voltage supply to the load.
  • Thermal Shutdown Feature: With an integrated thermal shutdown feature, the device is protected from overheating, thus ensuring long-term reliability.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the voltage regulator and the load from damage due to excessive currents.

Applications

The NXP XC6219B332MR is versatile and can be used in a vast array of electronic applications. Its performance and reliability make it suitable for:

  • Mobile Phones and Smart Devices
  • Portable Gaming Systems
  • Digital Cameras and Video Equipment
  • GPS Devices
  • Medical Devices
  • Automotive Electronics

Technical Specifications

Some of the technical specifications of the XC6219B332MR include an output voltage of 3.3V, an impressive dropout voltage, and a wide operating temperature range, making it a robust choice for various environmental conditions.

For engineers and designers looking for a reliable voltage regulation solution, the NXP XC6219B332MR is an excellent choice that combines performance, efficiency, and protection features in a compact package.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1214 $115.9370
1,475+ $0.1176 $173.4600
2,035+ $0.1138 $231.5830
2,630+ $0.1100 $289.3000
3,515+ $0.0986 $346.5790
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,700 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess